Bourns, Inc. Resistor Arrays 4608X-102-331LF

Description
4-isolated film resistor,330R,0.3W,2 %
Request a Quote Datasheet
Description
4-isolated film resistor,330R,0.3W,2 %
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Arrays - 1616860 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
1616860
Resistor Arrays 1616860
4-isolated film resistor,330R,0.3W,2 %

4-isolated film resistor,330R,0.3W,2%

Supplier's Site
Resistor Networks, Arrays - 4608X-2-331LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4608X-2-331LF-ND
Resistor Networks, Arrays 4608X-2-331LF-ND
330 Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

330 Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet
Resistor Network, 330R; Resistance Bourns - 51AC9852 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 330R; Resistance Bourns
51AC9852
Resistor Network, 330R; Resistance Bourns 51AC9852
RESISTOR NETWORK, 330R; Resistance:330ohm; Product Range:4600X Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:SIP; No. of Pins:8Pins; Voltage Rating:100V; Power Rating per Element:300mW; RoHS Compliant: Yes

RESISTOR NETWORK, 330R; Resistance:330ohm; Product Range:4600X Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:SIP; No. of Pins:8Pins; Voltage Rating:100V; Power Rating per Element:300mW; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1616860 4608X-2-331LF-ND 51AC9852
Product Name Resistor Arrays Resistor Networks, Arrays Resistor Network, 330R; Resistance Bourns
Configuration Chip Array; Resistor, Capacitor Network Chip Array Single Resistor; Resistor, Capacitor Network
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging ThroughHole; Sip ThroughHole; 8-SIP SIP
Number of Resistors 4 4
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R820JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1614966-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13700 ohms
View Details
2 suppliers