Bourns, Inc. Resistor Arrays 4608X-102-103LF

Description
4-isolated film resistor,10K,0.3W,2%
Request a Quote Datasheet
Description
4-isolated film resistor,10K,0.3W,2%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Arrays - 5223810 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
5223810
Resistor Arrays 5223810
4-isolated film resistor,10K,0.3W,2%

4-isolated film resistor,10K,0.3W,2%

Supplier's Site
Laguna Hills, CA, United States
Resistor Networks, Arrays - 4608X-102-103LF
856104-4608X-102-103LF
Resistor Networks, Arrays - 4608X-102-103LF 856104-4608X-102-103LF
Manufacturer: Bourns Inc. Win Source Part Number: 856104-4608X-102-103 LF Series: 4600X Features: Ohm Power Per Element Resistor Network/Array Package: Bulk Family Name: 4608X Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0050 Other Part Number: 4608X102103LF, 4608X-2-103LF, 4608X-102-103LF-ND

Manufacturer: Bourns Inc.
Win Source Part Number: 856104-4608X-102-103LF
Series: 4600X
Features: Ohm Power Per Element Resistor Network/Array
Package: Bulk
Family Name: 4608X
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0050
Other Part Number: 4608X102103LF, 4608X-2-103LF, 4608X-102-103LF-ND

Buy Now Datasheet
RES ARRAY 4 RES 10K OHM 8SIP Product overview: 4608X-102-103LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4608X-102-103LF can be used for catalog matching and distributor lookup.

RES ARRAY 4 RES 10K OHM 8SIP Product overview: 4608X-102-103LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4608X-102-103LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - 4608X-2-103LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4608X-2-103LF-ND
Resistor Networks, Arrays 4608X-2-103LF-ND
10k Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

10k Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet
Resistor, Isolated Resistor Network, 4, 10Kohm, 2%, Sip; Resistance Bourns - 62J2865 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Isolated Resistor Network, 4, 10Kohm, 2%, Sip; Resistance Bourns
62J2865
Resistor, Isolated Resistor Network, 4, 10Kohm, 2%, Sip; Resistance Bourns 62J2865
RESISTOR, ISOLATED RESISTOR NETWORK, 4, 10KOHM, 2%, SIP; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating:1W RoHS Compliant: Yes

RESISTOR, ISOLATED RESISTOR NETWORK, 4, 10KOHM, 2%, SIP; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating:1W RoHS Compliant: Yes

Supplier's Site
Resistor Network, 10K; Resistance Bourns - 39K2651 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 10K; Resistance Bourns
39K2651
Resistor Network, 10K; Resistance Bourns 39K2651
RESISTOR NETWORK, 10K; Resistance:10kohm; Product Range:4600X Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:SIP; No. of Pins:8Pins; Voltage Rating:100V; Power Rating per Element:300mW; RoHS Compliant: Yes

RESISTOR NETWORK, 10K; Resistance:10kohm; Product Range:4600X Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:SIP; No. of Pins:8Pins; Voltage Rating:100V; Power Rating per Element:300mW; RoHS Compliant: Yes

Supplier's Site
Resistor, Ntwrk;10 K Ohms;Isolated;Epoxy Resin;Conformal SIP;1W;+/-2%;100V;8Pin - 70155361 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor, Ntwrk;10 K Ohms;Isolated;Epoxy Resin;Conformal SIP;1W;+/-2%;100V;8Pin
70155361
Resistor, Ntwrk;10 K Ohms;Isolated;Epoxy Resin;Conformal SIP;1W;+/-2%;100V;8Pin 70155361
The Model 4600 (conformally coated) and the Model 4300 (molded epoxy) are single in-line package resistor networks. Their low profile is excellent for wave or manual soldering processes. Also available in additional values, pin counts and custom circuits.

The Model 4600 (conformally coated) and the Model 4300 (molded epoxy) are single in-line package resistor networks. Their low profile is excellent for wave or manual soldering processes. Also available in additional values, pin counts and custom circuits.

Supplier's Site
RES ARRAY 4 RES 10K OHM 8SIP - 103-4608X-102-103LF - Utmel Electronic Limited
Hong Kong, China
RES ARRAY 4 RES 10K OHM 8SIP
103-4608X-102-103LF
RES ARRAY 4 RES 10K OHM 8SIP 103-4608X-102-103LF
RES ARRAY 4 RES 10K OHM 8SIP

RES ARRAY 4 RES 10K OHM 8SIP

Supplier's Site
Resistor Networks, Arrays - 4608X-102-103LF - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
4608X-102-103LF
Resistor Networks, Arrays 4608X-102-103LF
RES ARRAY 4 RES 10K OHM 8SIP

RES ARRAY 4 RES 10K OHM 8SIP

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc. Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistor, Capacitor Networks
Product Number 5223810 856104-4608X-102-103LF 50-4608X-102-103LF 4608X-2-103LF-ND 62J2865 39K2651 70155361 103-4608X-102-103LF 4608X-102-103LF
Product Name Resistor Arrays Resistor Networks, Arrays - 4608X-102-103LF Resistor Resistor Networks, Arrays Resistor, Isolated Resistor Network, 4, 10Kohm, 2%, Sip; Resistance Bourns Resistor Network, 10K; Resistance Bourns Resistor, Ntwrk;10 K Ohms;Isolated;Epoxy Resin;Conformal SIP;1W;+/-2%;100V;8Pin RES ARRAY 4 RES 10K OHM 8SIP Resistor Networks, Arrays
Configuration Chip Array; Resistor, Capacitor Network Chip Array Chip Array Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network Chip Array; Resistor, Capacitor Network Chip Array
Technology / Construction Thick Film (Chip); Thick Film Thick Film Thick Film (Chip); Thick Film
Mounting / Packaging ThroughHole; Sip 8-SIP ThroughHole; 8-SIP SIP SIP SIP ThroughHole; Through Hole
Number of Resistors 4 4 4 4
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details