Bourns, Inc. Resistor Networks, Arrays 4608X-102-100LF

Description
10 Ohm ±1Ohm 300mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 8-SIP
Request a Quote Datasheet
Description
10 Ohm ±1Ohm 300mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 8-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4608X-102-100LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4608X-102-100LF-ND
Resistor Networks, Arrays 4608X-102-100LF-ND
10 Ohm ±1Ohm 300mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 8-SIP

10 Ohm ±1Ohm 300mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 8-SIP

Buy Now Datasheet
RESISTOR,THKFILM,CONF SIP,REST 10 OHMS,+/-2%,100V,1W@70DEGC,ISOLATED - 70154952 - Allied Electronics, Inc.
Fort Worth, TX, USA
RESISTOR,THKFILM,CONF SIP,REST 10 OHMS,+/-2%,100V,1W@70DEGC,ISOLATED
70154952
RESISTOR,THKFILM,CONF SIP,REST 10 OHMS,+/-2%,100V,1W@70DEGC,ISOLATED 70154952
RESISTOR,THKFILM,CON F SIP,REST 10 OHMS,+/-2%,100V,1W@7 0DEGC,ISOLATED

RESISTOR,THKFILM,CONF SIP,REST 10 OHMS,+/-2%,100V,1W@70DEGC,ISOLATED

Supplier's Site
Res N/w, Isolated, 10R, 100V, Sip; Resistance Bourns - 39K2648 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 10R, 100V, Sip; Resistance Bourns
39K2648
Res N/w, Isolated, 10R, 100V, Sip; Resistance Bourns 39K2648
RES N/W, ISOLATED, 10R, 100V, SIP; Resistance:10ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 1ohm; Voltage Rating:100V; Power Rating per Resistor:300mW RoHS Compliant: Yes

RES N/W, ISOLATED, 10R, 100V, SIP; Resistance:10ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 1ohm; Voltage Rating:100V; Power Rating per Resistor:300mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 4608X-102-100LF-ND 70154952 39K2648
Product Name Resistor Networks, Arrays RESISTOR,THKFILM,CONF SIP,REST 10 OHMS,+/-2%,100V,1W@70DEGC,ISOLATED Res N/w, Isolated, 10R, 100V, Sip; Resistance Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use General Use
Mounting / Packaging ThroughHole; 8-SIP SIP
Resistance Range 10 ohms 10 ohms
Temperature Coefficient 250 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details