Bourns, Inc. Resistor Networks, Arrays 4608X-101-682LF

Description
6.8k Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP
Request a Quote Datasheet
Description
6.8k Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4608X-1-682LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4608X-1-682LF-ND
Resistor Networks, Arrays 4608X-1-682LF-ND
6.8k Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP

6.8k Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet
Resistor, Bussed Resistor Network 7, 6.8Kohm, 2%, Sip; Resistance Bourns - 32K9915 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bussed Resistor Network 7, 6.8Kohm, 2%, Sip; Resistance Bourns
32K9915
Resistor, Bussed Resistor Network 7, 6.8Kohm, 2%, Sip; Resistance Bourns 32K9915
RESISTOR, BUSSED RESISTOR NETWORK 7, 6.8KOHM, 2%, SIP; Resistance:6.8kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

RESISTOR, BUSSED RESISTOR NETWORK 7, 6.8KOHM, 2%, SIP; Resistance:6.8kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

Supplier's Site
Res N/w, Bussed, 6K8, 0.2W, Sip; Resistance Bourns - 67AC8741 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Bussed, 6K8, 0.2W, Sip; Resistance Bourns
67AC8741
Res N/w, Bussed, 6K8, 0.2W, Sip; Resistance Bourns 67AC8741
RES N/W, BUSSED, 6K8, 0.2W, SIP; Resistance:6.8kohm; Product Range:4600X Series; No. of Elements:7Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; No. of Pins:8Pins; Voltage Rating:100V; Power Rating per Element:200mW;RoHS Compliant: Yes

RES N/W, BUSSED, 6K8, 0.2W, SIP; Resistance:6.8kohm; Product Range:4600X Series; No. of Elements:7Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; No. of Pins:8Pins; Voltage Rating:100V; Power Rating per Element:200mW;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 4608X-1-682LF-ND 32K9915 67AC8741
Product Name Resistor Networks, Arrays Resistor, Bussed Resistor Network 7, 6.8Kohm, 2%, Sip; Resistance Bourns Res N/w, Bussed, 6K8, 0.2W, Sip; Resistance Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 8-SIP SIP SIP
Resistance Range 6800 ohms 6800 ohms 6800 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C103J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614887-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 442 ohms
View Details
2 suppliers