Bourns, Inc. Resistor Arrays 4608X-101-334LF

Description
7-bussed thick film resistor,330K 0.2W
Request a Quote Datasheet
Description
7-bussed thick film resistor,330K 0.2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Arrays - 5223747 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
5223747
Resistor Arrays 5223747
7-bussed thick film resistor,330K 0.2W

7-bussed thick film resistor,330K 0.2W

Supplier's Site
Resistor Arrays - 5223747P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
5223747P
Resistor Arrays 5223747P
7-bussed thick film resistor,330K 0.2W

7-bussed thick film resistor,330K 0.2W

Supplier's Site
Resistor Arrays - 1616857 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
1616857
Resistor Arrays 1616857
7-bussed thick film resistor,330K 0.2W

7-bussed thick film resistor,330K 0.2W

Supplier's Site
Resistor Networks, Arrays - 4608X-1-334LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4608X-1-334LF-ND
Resistor Networks, Arrays 4608X-1-334LF-ND
330k Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP

330k Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey
Product Category Resistors Resistors Resistors
Product Number 5223747 5223747P 4608X-1-334LF-ND
Product Name Resistor Arrays Resistor Arrays Resistor Networks, Arrays
Configuration Chip Array; Resistor, Capacitor Network Chip Array; Resistor, Capacitor Network Chip Array
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip); Thick Film
Mounting / Packaging ThroughHole; Sip SIP ThroughHole; 8-SIP
Number of Resistors 7 7 7
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details