Bourns, Inc. Resistor Networks, Arrays 4608X-101-181LF

Description
180 Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP
Request a Quote Datasheet
Description
180 Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4608X-1-181LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4608X-1-181LF-ND
Resistor Networks, Arrays 4608X-1-181LF-ND
180 Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP

180 Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet
Resistor - 32101095 - Radwell International
Willingboro, NJ, United States
Resistor
32101095
Resistor 32101095
ARRAY/NETWORK RESISTOR, BUSSED, THICK FILM, 1W, 180 OHM, 100V, 2% +/-TOL, 100PPM/CEL, THROUGH HOLE MOUNT, 8 PINS. FREE 2 YEAR RADWELL WARRANTY

ARRAY/NETWORK RESISTOR, BUSSED, THICK FILM, 1W, 180 OHM, 100V, 2% +/-TOL, 100PPM/CEL, THROUGH HOLE MOUNT, 8 PINS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Resistor, Bussed Resistor Network, 7, 180 Ohm, 0.02, Sip; Resistance Bourns - 32K9875 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bussed Resistor Network, 7, 180 Ohm, 0.02, Sip; Resistance Bourns
32K9875
Resistor, Bussed Resistor Network, 7, 180 Ohm, 0.02, Sip; Resistance Bourns 32K9875
RESISTOR, BUSSED RESISTOR NETWORK, 7, 180 OHM, 0.02, SIP; Resistance:180ohm; Network Circuit Type:Bussed; No. of Resistors:7Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:NetworkRoHS Compliant: Yes

RESISTOR, BUSSED RESISTOR NETWORK, 7, 180 OHM, 0.02, SIP; Resistance:180ohm; Network Circuit Type:Bussed; No. of Resistors:7Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:NetworkRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 4608X-1-181LF-ND 32101095 32K9875
Product Name Resistor Networks, Arrays Resistor Resistor, Bussed Resistor Network, 7, 180 Ohm, 0.02, Sip; Resistance Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 8-SIP SIP
Resistance Range 180 ohms 180 ohms 180 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330000 ohms
View Details
3 suppliers
Through Hole Resistors - 1260438 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C121J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details