Bourns, Inc. Resistor Arrays 4608X-101-104LF

Description
7-bussed thick film resistor,100K 0.2W
Request a Quote Datasheet
Description
7-bussed thick film resistor,100K 0.2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Arrays - 5223680 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
5223680
Resistor Arrays 5223680
7-bussed thick film resistor,100K 0.2W

7-bussed thick film resistor,100K 0.2W

Supplier's Site
Resistor Arrays - 5223680P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
5223680P
Resistor Arrays 5223680P
7-bussed thick film resistor,100K 0.2W

7-bussed thick film resistor,100K 0.2W

Supplier's Site
Resistor Arrays - 1616855 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
1616855
Resistor Arrays 1616855
7-bussed thick film resistor,100K 0.2W

7-bussed thick film resistor,100K 0.2W

Supplier's Site
Resistor Networks, Arrays - 4608X-1-104LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4608X-1-104LF-ND
Resistor Networks, Arrays 4608X-1-104LF-ND
100k Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP

100k Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet
Resistor; 100 Kilohms; 1 W; 2 %; 100 V (Max.); 100 ppm/ degC; -55 degC; SIP - 70155430 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor; 100 Kilohms; 1 W; 2 %; 100 V (Max.); 100 ppm/ degC; -55 degC; SIP
70155430
Resistor; 100 Kilohms; 1 W; 2 %; 100 V (Max.); 100 ppm/ degC; -55 degC; SIP 70155430
The Model 4600 (conformally coated) and the Model 4300 (molded epoxy) are single in-line package resistor networks. Their low profile is excellent for wave or manual soldering processes. Also available in additional values, pin counts and custom circuits.

The Model 4600 (conformally coated) and the Model 4300 (molded epoxy) are single in-line package resistor networks. Their low profile is excellent for wave or manual soldering processes. Also available in additional values, pin counts and custom circuits.

Supplier's Site
Resistor, Bussed Resistor Network 7, 100Kohm, 2%, Sip; Resistance Bourns - 32K9867 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bussed Resistor Network 7, 100Kohm, 2%, Sip; Resistance Bourns
32K9867
Resistor, Bussed Resistor Network 7, 100Kohm, 2%, Sip; Resistance Bourns 32K9867
RESISTOR, BUSSED RESISTOR NETWORK 7, 100KOHM, 2%, SIP; RESISTANCE:100KOHM; VOLTAGE RATING:100V; NO. OF ELEMENTS:7ELEMENTS; NETWORK CIRCUIT TYPE:BUSSED; RESISTOR CASE STYLE:SIP; POWER RATING PER ELEMENT:200MW; NO. OF PINS:8PINS ROHS COMPLIANT: YES

RESISTOR, BUSSED RESISTOR NETWORK 7, 100KOHM, 2%, SIP; RESISTANCE:100KOHM; VOLTAGE RATING:100V; NO. OF ELEMENTS:7ELEMENTS; NETWORK CIRCUIT TYPE:BUSSED; RESISTOR CASE STYLE:SIP; POWER RATING PER ELEMENT:200MW; NO. OF PINS:8PINS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 5223680 5223680P 4608X-1-104LF-ND 70155430 32K9867
Product Name Resistor Arrays Resistor Arrays Resistor Networks, Arrays Resistor; 100 Kilohms; 1 W; 2 %; 100 V (Max.); 100 ppm/ degC; -55 degC; SIP Resistor, Bussed Resistor Network 7, 100Kohm, 2%, Sip; Resistance Bourns
Configuration Chip Array; Resistor, Capacitor Network Chip Array; Resistor, Capacitor Network Chip Array Single Resistor; Resistor, Capacitor Network
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip); Thick Film
Mounting / Packaging ThroughHole; Sip SIP ThroughHole; 8-SIP SIP SIP
Number of Resistors 7 7 7
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details