RES ARRAY 7 RES 10K OHM 8SIP Product overview: 4608X-101-103LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4608X-101-103LF can be used for catalog matching and distributor lookup.
7-bussed thick film resistor,10K 0.2W
7-bussed thick film resistor,10K 0.2W
10k Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP
RES ARRAY 7 RES 10K OHM 8SIP
RESISTOR NETWORK, BUSSED, 7 RESISTOR, 10KOHM, 2%, SIP; Resistance:10kohm; Network Circuit Type:Bussed; No. of Resistors:7Resistors
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 50-4608X-101-103LF | 5223674 | 4608X-1-103LF-ND | 103-4608X-101-103LF | 62J2850 |
| Product Name | Resistor | Resistor Arrays | Resistor Networks, Arrays | RES ARRAY 7 RES 10K OHM 8SIP | Resistor Network, Bussed, 7 Resistor, 10Kohm, 2%, Sip; Resistance Bourns |
| Technology / Construction | Thick Film | Thick Film (Chip); Thick Film | Thick Film (Chip); Thick Film | ||
| Mounting / Packaging | 8-SIP | ThroughHole; Sip | ThroughHole; 8-SIP | ThroughHole; Through Hole | SIP |
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | |
| Power Rating | 1 watts | 1 watts | |||
| Operating DC Voltage | 100 volts | 100 volts | 100 volts |