Bourns, Inc. Resistor Networks, Arrays 4608X-101-102LF

Description
1k Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP
Request a Quote Datasheet
Description
1k Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4608X-1-102LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4608X-1-102LF-ND
Resistor Networks, Arrays 4608X-1-102LF-ND
1k Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP

1k Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet
RES ARRAY 7 RES 1K OHM 8SIP Product overview: 4608X-101-102LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4608X-101-102LF can be used for catalog matching and distributor lookup.

RES ARRAY 7 RES 1K OHM 8SIP Product overview: 4608X-101-102LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4608X-101-102LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1006493-4608X-101-102LF
Resistors - Resistor Networks, Arrays 1006493-4608X-101-102LF
Win Source Part Number: 1006493-4608X-101-10 2LF Category: Resistors>Resistor Networks, Arrays Series: 4600X Package: Bulk Height - Seated (Max): 0.200" (5.08mm) Standard Package: 200 Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 1k Circuit Type: Bussed Number of Resistors: 7 Number of Pins: 8 Power Per Element: 200mW Mounting Type: Through Hole Package / Case: 8-SIP Supplier Device Package: 8-SIP Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.798" L x 0.098" W (20.27mm x 2.49mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0050 Mfr: Bourns Inc. Other Names: 4608X101102LF,4608X- 101-102LF-ND,4608X-1 -102LF Base Product Number: 4608X

Win Source Part Number: 1006493-4608X-101-102LF
Category: Resistors>Resistor Networks, Arrays
Series: 4600X
Package: Bulk
Height - Seated (Max): 0.200" (5.08mm)
Standard Package: 200
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 1k
Circuit Type: Bussed
Number of Resistors: 7
Number of Pins: 8
Power Per Element: 200mW
Mounting Type: Through Hole
Package / Case: 8-SIP
Supplier Device Package: 8-SIP
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.798" L x 0.098" W (20.27mm x 2.49mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0050
Mfr: Bourns Inc.
Other Names: 4608X101102LF,4608X-101-102LF-ND,4608X-1-102LF
Base Product Number: 4608X

Buy Now Datasheet
Resistor Arrays - 5223668 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
5223668
Resistor Arrays 5223668
7-bussed thick film resistor,1K 0.2W

7-bussed thick film resistor,1K 0.2W

Supplier's Site
Resistor Arrays - 5223668P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
5223668P
Resistor Arrays 5223668P
7-bussed thick film resistor,1K 0.2W

7-bussed thick film resistor,1K 0.2W

Supplier's Site
Resistor Arrays - 1673275 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
1673275
Resistor Arrays 1673275
7-bussed thick film resistor,1K 0.2W

7-bussed thick film resistor,1K 0.2W

Supplier's Site
Resistor; 1 Kilohms; 1 W; 2 %; 100 V (Max.); 100 ppm/ degC; -55 degC; SIP - 70155429 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor; 1 Kilohms; 1 W; 2 %; 100 V (Max.); 100 ppm/ degC; -55 degC; SIP
70155429
Resistor; 1 Kilohms; 1 W; 2 %; 100 V (Max.); 100 ppm/ degC; -55 degC; SIP 70155429
The Model 4600 (conformally coated) and the Model 4300 (molded epoxy) are single in-line package resistor networks. Their low profile is excellent for wave or manual soldering processes. Also available in additional values, pin counts and custom circuits.

The Model 4600 (conformally coated) and the Model 4300 (molded epoxy) are single in-line package resistor networks. Their low profile is excellent for wave or manual soldering processes. Also available in additional values, pin counts and custom circuits.

Supplier's Site
Resistor, Bussed Resistor Network, 7, 1Kohm, 2%, Sip; Resistance Bourns - 62J2849 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bussed Resistor Network, 7, 1Kohm, 2%, Sip; Resistance Bourns
62J2849
Resistor, Bussed Resistor Network, 7, 1Kohm, 2%, Sip; Resistance Bourns 62J2849
RESISTOR, BUSSED RESISTOR NETWORK, 7, 1KOHM, 2%, SIP; Resistance:1kohm; Network Circuit Type:Bussed; No. of Resistors:7Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

RESISTOR, BUSSED RESISTOR NETWORK, 7, 1KOHM, 2%, SIP; Resistance:1kohm; Network Circuit Type:Bussed; No. of Resistors:7Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

Supplier's Site
Resistor Network, 1K; Resistance Bourns - 39K2635 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 1K; Resistance Bourns
39K2635
Resistor Network, 1K; Resistance Bourns 39K2635
RESISTOR NETWORK, 1K; Resistance:1kohm; Product Range:4600X Series; No. of Elements:7Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; No. of Pins:8Pins; Voltage Rating:100V; Power Rating per Element:200mW; Resistance RoHS Compliant: Yes

RESISTOR NETWORK, 1K; Resistance:1kohm; Product Range:4600X Series; No. of Elements:7Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; No. of Pins:8Pins; Voltage Rating:100V; Power Rating per Element:200mW; Resistance RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 4608X-1-102LF-ND 50-4608X-101-102LF 1006493-4608X-101-102LF 5223668 5223668P 70155429 62J2849 39K2635
Product Name Resistor Networks, Arrays Resistor Resistors - Resistor Networks, Arrays Resistor Arrays Resistor Arrays Resistor; 1 Kilohms; 1 W; 2 %; 100 V (Max.); 100 ppm/ degC; -55 degC; SIP Resistor, Bussed Resistor Network, 7, 1Kohm, 2%, Sip; Resistance Bourns Resistor Network, 1K; Resistance Bourns
Configuration Chip Array Chip Array Chip Array; Resistor, Capacitor Network Chip Array; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Category / Application General Use General Use
Mounting / Packaging ThroughHole; 8-SIP 8-SIP ThroughHole ThroughHole; Sip SIP SIP SIP SIP
Resistance Range 1000 ohms 1000 ohms 1000 ohms 1000 ohms 1000 ohms 1000 ohms 1000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details