Bourns, Inc. Resistor Networks, Arrays 4607X-101-221LF

Description
220 Ohm ±2% 200mW Power Per Element Bussed 6 Resistor Network/Array ±100ppm/°C 7-SIP
Request a Quote Datasheet
Description
220 Ohm ±2% 200mW Power Per Element Bussed 6 Resistor Network/Array ±100ppm/°C 7-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4607X-101-221LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4607X-101-221LF-ND
Resistor Networks, Arrays 4607X-101-221LF-ND
220 Ohm ±2% 200mW Power Per Element Bussed 6 Resistor Network/Array ±100ppm/°C 7-SIP

220 Ohm ±2% 200mW Power Per Element Bussed 6 Resistor Network/Array ±100ppm/°C 7-SIP

Buy Now Datasheet
Resistor Network,thick Film,220Ohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,7010-Case Rohs Compliant Bourns - 32K9757 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,220Ohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,7010-Case Rohs Compliant Bourns
32K9757
Resistor Network,thick Film,220Ohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,7010-Case Rohs Compliant Bourns 32K9757
Resistor Network,Thick Film,220Ohms,100WV,2 +/-% Tol,-100,100ppm-TC,7 010-Case RoHS Compliant: Yes

Resistor Network,Thick Film,220Ohms,100WV,2+/-% Tol,-100,100ppm-TC,7010-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4607X-101-221LF-ND 32K9757
Product Name Resistor Networks, Arrays Resistor Network,thick Film,220Ohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,7010-Case Rohs Compliant Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 7-SIP
Resistance Range 220 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756353 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Surface Mount Resistors - 1-1614975-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7150 ohms
View Details
2 suppliers