Bourns, Inc. Resistor Networks, Arrays 4606X-102-510LF

Description
51 Ohm ±2% 300mW Power Per Element Isolated 3 Resistor Network/Array ±100ppm/°C 6-SIP
Request a Quote Datasheet
Description
51 Ohm ±2% 300mW Power Per Element Isolated 3 Resistor Network/Array ±100ppm/°C 6-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 118-4606X-102-510LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-4606X-102-510LF-ND
Resistor Networks, Arrays 118-4606X-102-510LF-ND
51 Ohm ±2% 300mW Power Per Element Isolated 3 Resistor Network/Array ±100ppm/°C 6-SIP

51 Ohm ±2% 300mW Power Per Element Isolated 3 Resistor Network/Array ±100ppm/°C 6-SIP

Buy Now Datasheet
Resistor Network,thick Film,51Ohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,6010-Case Rohs Compliant Bourns - 32K9717 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,51Ohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,6010-Case Rohs Compliant Bourns
32K9717
Resistor Network,thick Film,51Ohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,6010-Case Rohs Compliant Bourns 32K9717
Resistor Network,Thick Film,51Ohms,100WV,2+ /-% Tol,-100,100ppm-TC,6 010-Case RoHS Compliant: Yes

Resistor Network,Thick Film,51Ohms,100WV,2+/-% Tol,-100,100ppm-TC,6010-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-4606X-102-510LF-ND 32K9717
Product Name Resistor Networks, Arrays Resistor Network,thick Film,51Ohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,6010-Case Rohs Compliant Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 6-SIP
Resistance Range 51 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R152JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details