Bourns, Inc. Resistor Networks, Arrays 4606X-102-203LF

Description
20k Ohm ±2% 300mW Power Per Element Isolated 3 Resistor Network/Array ±100ppm/°C 6-SIP
Request a Quote Datasheet
Description
20k Ohm ±2% 300mW Power Per Element Isolated 3 Resistor Network/Array ±100ppm/°C 6-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4606X-2-203LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4606X-2-203LF-ND
Resistor Networks, Arrays 4606X-2-203LF-ND
20k Ohm ±2% 300mW Power Per Element Isolated 3 Resistor Network/Array ±100ppm/°C 6-SIP

20k Ohm ±2% 300mW Power Per Element Isolated 3 Resistor Network/Array ±100ppm/°C 6-SIP

Buy Now Datasheet
Resistor, Isolated Resistor Network, 3, 20Kohm, 2%, Sip; Resistance Bourns - 32K9690 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Isolated Resistor Network, 3, 20Kohm, 2%, Sip; Resistance Bourns
32K9690
Resistor, Isolated Resistor Network, 3, 20Kohm, 2%, Sip; Resistance Bourns 32K9690
RESISTOR, ISOLATED RESISTOR NETWORK, 3, 20KOHM, 2%, SIP; Resistance:20kohm; Network Circuit Type:Isolated; No. of Resistors:3Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating:750mW RoHS Compliant: Yes

RESISTOR, ISOLATED RESISTOR NETWORK, 3, 20KOHM, 2%, SIP; Resistance:20kohm; Network Circuit Type:Isolated; No. of Resistors:3Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating:750mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4606X-2-203LF-ND 32K9690
Product Name Resistor Networks, Arrays Resistor, Isolated Resistor Network, 3, 20Kohm, 2%, Sip; Resistance Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 6-SIP SIP
Resistance Range 20000 ohms 20000 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details