Bourns, Inc. Resistor Arrays 4606X-101-471LF

Description
5-bussed thick film resistor,470R 0.2W
Request a Quote Datasheet
Description
5-bussed thick film resistor,470R 0.2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Arrays - 5223545 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
5223545
Resistor Arrays 5223545
5-bussed thick film resistor,470R 0.2W

5-bussed thick film resistor,470R 0.2W

Supplier's Site
Resistor Arrays - 5223545P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
5223545P
Resistor Arrays 5223545P
5-bussed thick film resistor,470R 0.2W

5-bussed thick film resistor,470R 0.2W

Supplier's Site
Resistor Arrays - 1673285 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
1673285
Resistor Arrays 1673285
5-bussed thick film resistor,470R 0.2W

5-bussed thick film resistor,470R 0.2W

Supplier's Site
Resistor Networks, Arrays - 4606X-1-471LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4606X-1-471LF-ND
Resistor Networks, Arrays 4606X-1-471LF-ND
470 Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP

470 Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP

Buy Now Datasheet
Resistor; 470 Ohms; 0.75 W; 2 %; 100 V (Max.); 100 ppm/ degC; -55 degC; SIP - 70155423 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor; 470 Ohms; 0.75 W; 2 %; 100 V (Max.); 100 ppm/ degC; -55 degC; SIP
70155423
Resistor; 470 Ohms; 0.75 W; 2 %; 100 V (Max.); 100 ppm/ degC; -55 degC; SIP 70155423
The Model 4600 (conformally coated) and the Model 4300 (molded epoxy) are single in-line package resistor networks. Their low profile is excellent for wave or manual soldering processes. Also available in additional values, pin counts and custom circuits.

The Model 4600 (conformally coated) and the Model 4300 (molded epoxy) are single in-line package resistor networks. Their low profile is excellent for wave or manual soldering processes. Also available in additional values, pin counts and custom circuits.

Supplier's Site
Resistor Network, 470R; Resistance Bourns - 39K2622 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 470R; Resistance Bourns
39K2622
Resistor Network, 470R; Resistance Bourns 39K2622
RESISTOR NETWORK, 470R; Resistance:470ohm; Product Range:4600X Series; No. of Elements:5Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; No. of Pins:6Pins; Voltage Rating:100V; Power Rating per Element:200mW; RoHS Compliant: Yes

RESISTOR NETWORK, 470R; Resistance:470ohm; Product Range:4600X Series; No. of Elements:5Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; No. of Pins:6Pins; Voltage Rating:100V; Power Rating per Element:200mW; RoHS Compliant: Yes

Supplier's Site
Resistor, Bussed Resistor Network, 5, 470 Ohm, 0.02, Sip; Resistance Bourns - 62J2827 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bussed Resistor Network, 5, 470 Ohm, 0.02, Sip; Resistance Bourns
62J2827
Resistor, Bussed Resistor Network, 5, 470 Ohm, 0.02, Sip; Resistance Bourns 62J2827
RESISTOR, BUSSED RESISTOR NETWORK, 5, 470 OHM, 0.02, SIP; Resistance:470ohm; Network Circuit Type:Bussed; No. of Resistors:5Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:NetworkRoHS Compliant: Yes

RESISTOR, BUSSED RESISTOR NETWORK, 5, 470 OHM, 0.02, SIP; Resistance:470ohm; Network Circuit Type:Bussed; No. of Resistors:5Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:NetworkRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 5223545 5223545P 4606X-1-471LF-ND 70155423 39K2622 62J2827
Product Name Resistor Arrays Resistor Arrays Resistor Networks, Arrays Resistor; 470 Ohms; 0.75 W; 2 %; 100 V (Max.); 100 ppm/ degC; -55 degC; SIP Resistor Network, 470R; Resistance Bourns Resistor, Bussed Resistor Network, 5, 470 Ohm, 0.02, Sip; Resistance Bourns
Configuration Chip Array; Resistor, Capacitor Network Chip Array; Resistor, Capacitor Network Chip Array Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip); Thick Film
Mounting / Packaging ThroughHole; Sip SIP ThroughHole; 6-SIP SIP SIP SIP
Number of Resistors 5 5 5
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details