470 Ohm ±2% 250mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP
Resistor Network,Thick Film,470Ohms,100WV,2
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 4606M-101-471LF-ND | 32K9566 |
| Product Name | Resistor Networks, Arrays | Resistor Network,thick Film,470Ohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,6010-Case Rohs Compliant Bourns |
| Configuration | Chip Array | Single Resistor; Resistor, Capacitor Network |
| Category / Application | General Use | |
| Mounting / Packaging | ThroughHole; 6-SIP | |
| Resistance Range | 470 ohms | |
| Tolerance | 2 +/- % |