Bourns, Inc. Resistor Networks, Arrays 4606M-101-334LF

Description
330k Ohm ±2% 250mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP
Request a Quote Datasheet
Description
330k Ohm ±2% 250mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4606M-101-334LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4606M-101-334LF-ND
Resistor Networks, Arrays 4606M-101-334LF-ND
330k Ohm ±2% 250mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP

330k Ohm ±2% 250mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP

Buy Now Datasheet
Thk Flm Resistor Netwk, 5 Element, 330Kohm, 2%; Resistance Bourns - 87R0440 - Newark, An Avnet Company
Chicago, IL, United States
Thk Flm Resistor Netwk, 5 Element, 330Kohm, 2%; Resistance Bourns
87R0440
Thk Flm Resistor Netwk, 5 Element, 330Kohm, 2%; Resistance Bourns 87R0440
THK FLM RESISTOR NETWK, 5 ELEMENT, 330KOHM, 2%; Resistance:330kohm; Network Circuit Type:Bussed; No. of Resistors:5Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

THK FLM RESISTOR NETWK, 5 ELEMENT, 330KOHM, 2%; Resistance:330kohm; Network Circuit Type:Bussed; No. of Resistors:5Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4606M-101-334LF-ND 87R0440
Product Name Resistor Networks, Arrays Thk Flm Resistor Netwk, 5 Element, 330Kohm, 2%; Resistance Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 6-SIP SIP
Resistance Range 330000 ohms 330000 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825823 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details