Bourns, Inc. Resistor Networks, Arrays 4605X-104-331/391L

Description
330, 390 Ohm ±2% 200mW Power Per Element Dual Terminator 6 Resistor Network/Array ±100ppm/°C 5-SIP
Request a Quote Datasheet
Description
330, 390 Ohm ±2% 200mW Power Per Element Dual Terminator 6 Resistor Network/Array ±100ppm/°C 5-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4605X-104-331/391L-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4605X-104-331/391L-ND
Resistor Networks, Arrays 4605X-104-331/391L-ND
330, 390 Ohm ±2% 200mW Power Per Element Dual Terminator 6 Resistor Network/Array ±100ppm/°C 5-SIP

330, 390 Ohm ±2% 200mW Power Per Element Dual Terminator 6 Resistor Network/Array ±100ppm/°C 5-SIP

Buy Now Datasheet
Resistor Network,thick Film,330Ohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,5010-Case Rohs Compliant Bourns - 32K9539 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,330Ohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,5010-Case Rohs Compliant Bourns
32K9539
Resistor Network,thick Film,330Ohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,5010-Case Rohs Compliant Bourns 32K9539
Resistor Network,Thick Film,330Ohms,100WV,2 +/-% Tol,-100,100ppm-TC,5 010-Case RoHS Compliant: Yes

Resistor Network,Thick Film,330Ohms,100WV,2+/-% Tol,-100,100ppm-TC,5010-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4605X-104-331/391L-ND 32K9539
Product Name Resistor Networks, Arrays Resistor Network,thick Film,330Ohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,5010-Case Rohs Compliant Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 5-SIP
Resistance Range 330 to 390 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C913J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details