Bourns, Inc. Resistor Networks, Arrays 4605X-101-222LF

Description
2.2k Ohm ±2% 200mW Power Per Element Bussed 4 Resistor Network/Array ±100ppm/°C 5-SIP
Request a Quote Datasheet
Description
2.2k Ohm ±2% 200mW Power Per Element Bussed 4 Resistor Network/Array ±100ppm/°C 5-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4605X-101-222LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4605X-101-222LF-ND
Resistor Networks, Arrays 4605X-101-222LF-ND
2.2k Ohm ±2% 200mW Power Per Element Bussed 4 Resistor Network/Array ±100ppm/°C 5-SIP

2.2k Ohm ±2% 200mW Power Per Element Bussed 4 Resistor Network/Array ±100ppm/°C 5-SIP

Buy Now Datasheet
Resistor Arrays - 5223371 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
5223371
Resistor Arrays 5223371
4-bussed thick film resistor,2K 0.2W

4-bussed thick film resistor,2K 0.2W

Supplier's Site
Resistor Arrays - 1616845 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
1616845
Resistor Arrays 1616845
4-bussed thick film resistor,2K 0.2W

4-bussed thick film resistor,2K 0.2W

Supplier's Site
Resistor Network, 2K2; Resistance Bourns - 39K2607 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 2K2; Resistance Bourns
39K2607
Resistor Network, 2K2; Resistance Bourns 39K2607
RESISTOR NETWORK, 2K2; Resistance:2.2kohm; Product Range:4600X Series; No. of Elements:4Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; No. of Pins:5Pins; Voltage Rating:100V; Power Rating per Element:200mW; RoHS Compliant: Yes

RESISTOR NETWORK, 2K2; Resistance:2.2kohm; Product Range:4600X Series; No. of Elements:4Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; No. of Pins:5Pins; Voltage Rating:100V; Power Rating per Element:200mW; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 4605X-101-222LF-ND 5223371 39K2607
Product Name Resistor Networks, Arrays Resistor Arrays Resistor Network, 2K2; Resistance Bourns
Configuration Chip Array Chip Array; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 5-SIP ThroughHole; Sip SIP
Resistance Range 2200 ohms 2200 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R512JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614596-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers