Bourns, Inc. Resistor Networks, Arrays 4604X-102-474LF

Description
470k Ohm ±2% 300mW Power Per Element Isolated 2 Resistor Network/Array ±100ppm/°C 4-SIP
Request a Quote Datasheet
Description
470k Ohm ±2% 300mW Power Per Element Isolated 2 Resistor Network/Array ±100ppm/°C 4-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 118-4604X-102-474LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-4604X-102-474LF-ND
Resistor Networks, Arrays 118-4604X-102-474LF-ND
470k Ohm ±2% 300mW Power Per Element Isolated 2 Resistor Network/Array ±100ppm/°C 4-SIP

470k Ohm ±2% 300mW Power Per Element Isolated 2 Resistor Network/Array ±100ppm/°C 4-SIP

Buy Now Datasheet
Res N/w, Isolated, 470K, 2%, 100V, Sip; Resistance Bourns - 32K9460 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 470K, 2%, 100V, Sip; Resistance Bourns
32K9460
Res N/w, Isolated, 470K, 2%, 100V, Sip; Resistance Bourns 32K9460
RES N/W, ISOLATED, 470K, 2%, 100V, SIP; Resistance:470kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:300mW RoHS Compliant: Yes

RES N/W, ISOLATED, 470K, 2%, 100V, SIP; Resistance:470kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:300mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-4604X-102-474LF-ND 32K9460
Product Name Resistor Networks, Arrays Res N/w, Isolated, 470K, 2%, 100V, Sip; Resistance Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 4-SIP SIP
Resistance Range 470000 ohms 470000 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details