Bourns, Inc. Resistor Networks, Arrays 4604X-102-470LF

Description
47 Ohm ±1Ohm 300mW Power Per Element Isolated 2 Resistor Network/Array ±250ppm/°C 4-SIP
Request a Quote Datasheet
Description
47 Ohm ±1Ohm 300mW Power Per Element Isolated 2 Resistor Network/Array ±250ppm/°C 4-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4604X-102-470LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4604X-102-470LF-ND
Resistor Networks, Arrays 4604X-102-470LF-ND
47 Ohm ±1Ohm 300mW Power Per Element Isolated 2 Resistor Network/Array ±250ppm/°C 4-SIP

47 Ohm ±1Ohm 300mW Power Per Element Isolated 2 Resistor Network/Array ±250ppm/°C 4-SIP

Buy Now Datasheet
Resistor Network,thick Film,47Ohms,100Wv,-250,250Ppm-Tc,4010-Case Rohs Compliant Bourns - 32K9456 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,47Ohms,100Wv,-250,250Ppm-Tc,4010-Case Rohs Compliant Bourns
32K9456
Resistor Network,thick Film,47Ohms,100Wv,-250,250Ppm-Tc,4010-Case Rohs Compliant Bourns 32K9456
Resistor Network,Thick Film,47Ohms,100WV,-2 50,250ppm-TC,4010-Ca se RoHS Compliant: Yes

Resistor Network,Thick Film,47Ohms,100WV,-250,250ppm-TC,4010-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4604X-102-470LF-ND 32K9456
Product Name Resistor Networks, Arrays Resistor Network,thick Film,47Ohms,100Wv,-250,250Ppm-Tc,4010-Case Rohs Compliant Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 4-SIP
Resistance Range 47 ohms
Temperature Coefficient 250 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 1722218 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details