Bourns, Inc. Resistor Networks, Arrays 4604X-101-622LF

Description
6.2k Ohm ±2% 200mW Power Per Element Bussed 3 Resistor Network/Array ±100ppm/°C 4-SIP
Request a Quote Datasheet
Description
6.2k Ohm ±2% 200mW Power Per Element Bussed 3 Resistor Network/Array ±100ppm/°C 4-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4604X-101-622LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4604X-101-622LF-ND
Resistor Networks, Arrays 4604X-101-622LF-ND
6.2k Ohm ±2% 200mW Power Per Element Bussed 3 Resistor Network/Array ±100ppm/°C 4-SIP

6.2k Ohm ±2% 200mW Power Per Element Bussed 3 Resistor Network/Array ±100ppm/°C 4-SIP

Buy Now Datasheet
Resistor Network,thick Film,6.2Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,4010-Case Rohs Compliant Bourns - 32K9415 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,6.2Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,4010-Case Rohs Compliant Bourns
32K9415
Resistor Network,thick Film,6.2Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,4010-Case Rohs Compliant Bourns 32K9415
Resistor Network,Thick Film,6.2KOhms,100WV, 2+/-% Tol,-100,100ppm-TC,4 010-Case RoHS Compliant: Yes

Resistor Network,Thick Film,6.2KOhms,100WV,2+/-% Tol,-100,100ppm-TC,4010-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4604X-101-622LF-ND 32K9415
Product Name Resistor Networks, Arrays Resistor Network,thick Film,6.2Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,4010-Case Rohs Compliant Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 4-SIP
Resistance Range 6200 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C101J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details