Bourns, Inc. Resistor Networks, Arrays 4604X-101-102LF

Description
1k Ohm ±2% 200mW Power Per Element Bussed 3 Resistor Network/Array ±100ppm/°C 4-SIP
Request a Quote Datasheet
Description
1k Ohm ±2% 200mW Power Per Element Bussed 3 Resistor Network/Array ±100ppm/°C 4-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4604X-101-102LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4604X-101-102LF-ND
Resistor Networks, Arrays 4604X-101-102LF-ND
1k Ohm ±2% 200mW Power Per Element Bussed 3 Resistor Network/Array ±100ppm/°C 4-SIP

1k Ohm ±2% 200mW Power Per Element Bussed 3 Resistor Network/Array ±100ppm/°C 4-SIP

Buy Now Datasheet
Res N/w, Bussed, 1K, 0.2W, Sip; Resistance Bourns - 67AC8729 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Bussed, 1K, 0.2W, Sip; Resistance Bourns
67AC8729
Res N/w, Bussed, 1K, 0.2W, Sip; Resistance Bourns 67AC8729
RES N/W, BUSSED, 1K, 0.2W, SIP; Resistance:1kohm; Product Range:4600X Series; No. of Elements:3Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; No. of Pins:4Pins; Voltage Rating:100V; Power Rating per Element:200mW; RoHS Compliant: Yes

RES N/W, BUSSED, 1K, 0.2W, SIP; Resistance:1kohm; Product Range:4600X Series; No. of Elements:3Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; No. of Pins:4Pins; Voltage Rating:100V; Power Rating per Element:200mW; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4604X-101-102LF-ND 67AC8729
Product Name Resistor Networks, Arrays Res N/w, Bussed, 1K, 0.2W, Sip; Resistance Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 4-SIP SIP
Resistance Range 1000 ohms 1000 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers