Bourns, Inc. Resistor Networks, Arrays 4604M-101-274LF

Description
270k Ohm ±2% 250mW Power Per Element Bussed 3 Resistor Network/Array ±100ppm/°C 4-SIP
Request a Quote Datasheet
Description
270k Ohm ±2% 250mW Power Per Element Bussed 3 Resistor Network/Array ±100ppm/°C 4-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4604M-101-274LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4604M-101-274LF-ND
Resistor Networks, Arrays 4604M-101-274LF-ND
270k Ohm ±2% 250mW Power Per Element Bussed 3 Resistor Network/Array ±100ppm/°C 4-SIP

270k Ohm ±2% 250mW Power Per Element Bussed 3 Resistor Network/Array ±100ppm/°C 4-SIP

Buy Now Datasheet
Thk Flm Resistor Netwk, 3 Element, 270Kohm, 2%; Resistance Bourns - 87R0437 - Newark, An Avnet Company
Chicago, IL, United States
Thk Flm Resistor Netwk, 3 Element, 270Kohm, 2%; Resistance Bourns
87R0437
Thk Flm Resistor Netwk, 3 Element, 270Kohm, 2%; Resistance Bourns 87R0437
THK FLM RESISTOR NETWK, 3 ELEMENT, 270KOHM, 2%; Resistance:270kohm; Network Circuit Type:Bussed; No. of Resistors:3Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

THK FLM RESISTOR NETWK, 3 ELEMENT, 270KOHM, 2%; Resistance:270kohm; Network Circuit Type:Bussed; No. of Resistors:3Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4604M-101-274LF-ND 87R0437
Product Name Resistor Networks, Arrays Thk Flm Resistor Netwk, 3 Element, 270Kohm, 2%; Resistance Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 4-SIP SIP
Resistance Range 270000 ohms 270000 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details