Bourns, Inc. Resistor Networks, Arrays 4420P-T02-103LF

Description
"10k Ohm ±2% 160mW Power Per Element Bussed 19 Resistor Network/Array ±100ppm/°C 20-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet
Description
"10k Ohm ±2% 160mW Power Per Element Bussed 19 Resistor Network/Array ±100ppm/°C 20-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4420P-T02-103LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4420P-T02-103LF-ND
Resistor Networks, Arrays 4420P-T02-103LF-ND
"10k Ohm ±2% 160mW Power Per Element Bussed 19 Resistor Network/Array ±100ppm/°C 20-SOIC (0.295"", 7.50mm Width)"

"10k Ohm ±2% 160mW Power Per Element Bussed 19 Resistor Network/Array ±100ppm/°C 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Resistor Network,thick Film,10Kohms,50Wv,2+/-% Tol,-100,100Ppm-Tc,5130-Case Rohs Compliant Bourns - 32K9381 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,10Kohms,50Wv,2+/-% Tol,-100,100Ppm-Tc,5130-Case Rohs Compliant Bourns
32K9381
Resistor Network,thick Film,10Kohms,50Wv,2+/-% Tol,-100,100Ppm-Tc,5130-Case Rohs Compliant Bourns 32K9381
Resistor Network,Thick Film,10KOhms,50WV,2+ /-% Tol,-100,100ppm-TC,5 130-Case RoHS Compliant: Yes

Resistor Network,Thick Film,10KOhms,50WV,2+/-% Tol,-100,100ppm-TC,5130-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4420P-T02-103LF-ND 32K9381
Product Name Resistor Networks, Arrays Resistor Network,thick Film,10Kohms,50Wv,2+/-% Tol,-100,100Ppm-Tc,5130-Case Rohs Compliant Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "20-SOIC
Resistance Range 10000 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1260368 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers