Bourns, Inc. T-Filter Rc N/w, 25 Ohm/50Pf, Smd, Full Reel; Filter Type Bourns 4420P-601-250/500

Description
T-FILTER RC N/W, 25 OHM/50PF, SMD, FULL REEL; Filter Type:RC; No. of Pins:20Pins; Cutoff Frequency:-; T Filter Applications:Compute rs, Data Terminals, Test Equipment; Filter Case Style:SOIC; Product Range:-; Capacitance:50pF RoHS Compliant: No
Datasheet
Description
T-FILTER RC N/W, 25 OHM/50PF, SMD, FULL REEL; Filter Type:RC; No. of Pins:20Pins; Cutoff Frequency:-; T Filter Applications:Compute rs, Data Terminals, Test Equipment; Filter Case Style:SOIC; Product Range:-; Capacitance:50pF RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-Filter Rc N/w, 25 Ohm/50Pf, Smd, Full Reel; Filter Type Bourns - 06H2900 - Newark, An Avnet Company
Chicago, IL, United States
T-Filter Rc N/w, 25 Ohm/50Pf, Smd, Full Reel; Filter Type Bourns
06H2900
T-Filter Rc N/w, 25 Ohm/50Pf, Smd, Full Reel; Filter Type Bourns 06H2900
T-FILTER RC N/W, 25 OHM/50PF, SMD, FULL REEL; Filter Type:RC; No. of Pins:20Pins; Cutoff Frequency:-; T Filter Applications:Compute rs, Data Terminals, Test Equipment; Filter Case Style:SOIC; Product Range:-; Capacitance:50pF RoHS Compliant: No

T-FILTER RC N/W, 25 OHM/50PF, SMD, FULL REEL; Filter Type:RC; No. of Pins:20Pins; Cutoff Frequency:-; T Filter Applications:Computers, Data Terminals, Test Equipment; Filter Case Style:SOIC; Product Range:-; Capacitance:50pF RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 06H2900
Product Name T-Filter Rc N/w, 25 Ohm/50Pf, Smd, Full Reel; Filter Type Bourns
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C264U025DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers