Bourns, Inc. Resistor Networks, Arrays 4420P-3-331/471

Description
"330, 470 Ohm ±2% 115mW Power Per Element Dual Terminator 36 Resistor Network/Array ±100ppm/°C 20-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet
Description
"330, 470 Ohm ±2% 115mW Power Per Element Dual Terminator 36 Resistor Network/Array ±100ppm/°C 20-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4420P-3-331/471-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4420P-3-331/471-ND
Resistor Networks, Arrays 4420P-3-331/471-ND
"330, 470 Ohm ±2% 115mW Power Per Element Dual Terminator 36 Resistor Network/Array ±100ppm/°C 20-SOIC (0.295"", 7.50mm Width)"

"330, 470 Ohm ±2% 115mW Power Per Element Dual Terminator 36 Resistor Network/Array ±100ppm/°C 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Resistors Network-Thick Film Sm Wide Body Bourns - 04B7301 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Network-Thick Film Sm Wide Body Bourns
04B7301
Resistors Network-Thick Film Sm Wide Body Bourns 04B7301
RESISTORS NETWORK-THICK FILM SM WIDE BODY

RESISTORS NETWORK-THICK FILM SM WIDE BODY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4420P-3-331/471-ND 04B7301
Product Name Resistor Networks, Arrays Resistors Network-Thick Film Sm Wide Body Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "20-SOIC
Resistance Range 330 to 470 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT26A391JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details