Bourns, Inc. Resistor Networks, Arrays 4420P-2-820

Description
"82 Ohm ±2% 160mW Power Per Element Bussed 19 Resistor Network/Array ±100ppm/°C 20-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet
Description
"82 Ohm ±2% 160mW Power Per Element Bussed 19 Resistor Network/Array ±100ppm/°C 20-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4420P-2-820-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4420P-2-820-ND
Resistor Networks, Arrays 4420P-2-820-ND
"82 Ohm ±2% 160mW Power Per Element Bussed 19 Resistor Network/Array ±100ppm/°C 20-SOIC (0.295"", 7.50mm Width)"

"82 Ohm ±2% 160mW Power Per Element Bussed 19 Resistor Network/Array ±100ppm/°C 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Resistor Network,thick Film,82Ohms,50Wv,2+/-% Tol,-100,100Ppm-Tc,5130-Case Bourns - 04B7294 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,82Ohms,50Wv,2+/-% Tol,-100,100Ppm-Tc,5130-Case Bourns
04B7294
Resistor Network,thick Film,82Ohms,50Wv,2+/-% Tol,-100,100Ppm-Tc,5130-Case Bourns 04B7294
Resistor Network,Thick Film,82Ohms,50WV,2+/ -% Tol,-100,100ppm-TC,5 130-Case

Resistor Network,Thick Film,82Ohms,50WV,2+/-% Tol,-100,100ppm-TC,5130-Case

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4420P-2-820-ND 04B7294
Product Name Resistor Networks, Arrays Resistor Network,thick Film,82Ohms,50Wv,2+/-% Tol,-100,100Ppm-Tc,5130-Case Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "20-SOIC
Resistance Range 82 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1311270 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers