Bourns, Inc. Resistor Networks, Arrays 4420P-2-562LF

Description
"5.6k Ohm ±2% 160mW Power Per Element Bussed 19 Resistor Network/Array ±100ppm/°C 20-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet
Description
"5.6k Ohm ±2% 160mW Power Per Element Bussed 19 Resistor Network/Array ±100ppm/°C 20-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4420P-2-562LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4420P-2-562LF-ND
Resistor Networks, Arrays 4420P-2-562LF-ND
"5.6k Ohm ±2% 160mW Power Per Element Bussed 19 Resistor Network/Array ±100ppm/°C 20-SOIC (0.295"", 7.50mm Width)"

"5.6k Ohm ±2% 160mW Power Per Element Bussed 19 Resistor Network/Array ±100ppm/°C 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Resistor Network,thick Film,5.6Kohms,50Wv,2+/-% Tol,-100,100Ppm-Tc,5130-Case Rohs Compliant Bourns - 17M3716 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,5.6Kohms,50Wv,2+/-% Tol,-100,100Ppm-Tc,5130-Case Rohs Compliant Bourns
17M3716
Resistor Network,thick Film,5.6Kohms,50Wv,2+/-% Tol,-100,100Ppm-Tc,5130-Case Rohs Compliant Bourns 17M3716
Resistor Network,Thick Film,5.6KOhms,50WV,2 +/-% Tol,-100,100ppm-TC,5 130-Case RoHS Compliant: Yes

Resistor Network,Thick Film,5.6KOhms,50WV,2+/-% Tol,-100,100ppm-TC,5130-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4420P-2-562LF-ND 17M3716
Product Name Resistor Networks, Arrays Resistor Network,thick Film,5.6Kohms,50Wv,2+/-% Tol,-100,100Ppm-Tc,5130-Case Rohs Compliant Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "20-SOIC
Resistance Range 5600 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers