Bourns, Inc. Resistor Networks, Arrays 4420P-2-331

Description
"330 Ohm ±2% 160mW Power Per Element Bussed 19 Resistor Network/Array ±100ppm/°C 20-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet
Description
"330 Ohm ±2% 160mW Power Per Element Bussed 19 Resistor Network/Array ±100ppm/°C 20-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4420P-2-331-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4420P-2-331-ND
Resistor Networks, Arrays 4420P-2-331-ND
"330 Ohm ±2% 160mW Power Per Element Bussed 19 Resistor Network/Array ±100ppm/°C 20-SOIC (0.295"", 7.50mm Width)"

"330 Ohm ±2% 160mW Power Per Element Bussed 19 Resistor Network/Array ±100ppm/°C 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Resistor Networks, Arrays - 4420P-2-331
906892-4420P-2-331
Resistor Networks, Arrays - 4420P-2-331 906892-4420P-2-331
Manufacturer: Bourns Inc. Win Source Part Number: 906892-4420P-2-331 Series: 4400P Operating Temperature Range: -55°C ~ 125°C Features: 330 Ohm ±2% 160mW Power Per Element Bussed 19 Resistor Network/Array ±100ppm/°C 20-SOIC (0.295", 7.50mm Width) Package: 20-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 4420P Categories: Resistors Case / Package: 20-SOL ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Affected HTSUS: 8533.21.0010

Manufacturer: Bourns Inc.
Win Source Part Number: 906892-4420P-2-331
Series: 4400P
Operating Temperature Range: -55°C ~ 125°C
Features: 330 Ohm ±2% 160mW Power Per Element Bussed 19 Resistor Network/Array ±100ppm/°C 20-SOIC (0.295", 7.50mm Width)
Package: 20-SOIC (0.295", 7.50mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 4420P
Categories: Resistors
Case / Package: 20-SOL
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Affected
HTSUS: 8533.21.0010

Buy Now Datasheet
Singapore, Singapore
330 OHM Resistor
50-4420P-2-331
330 OHM Resistor 50-4420P-2-331
RES ARRAY 19 RES 330 OHM 20SOIC Product overview: 4420P-2-331 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4420P-2-331 can be used for catalog matching and distributor lookup.

RES ARRAY 19 RES 330 OHM 20SOIC Product overview: 4420P-2-331 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4420P-2-331 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number 4420P-2-331-ND 906892-4420P-2-331 50-4420P-2-331
Product Name Resistor Networks, Arrays Resistor Networks, Arrays - 4420P-2-331 330 OHM Resistor
Configuration Chip Array Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "20-SOIC Surface Mount Technology (SMT / SMD) 20-SOIC (0.295", 7.50mm Width)
Resistance Range 330 ohms 330 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622956-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details