Bourns, Inc. Resistor Networks, Arrays 4420P-2-223

Description
"22k Ohm ±2% 160mW Power Per Element Bussed 19 Resistor Network/Array ±100ppm/°C 20-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet
Description
"22k Ohm ±2% 160mW Power Per Element Bussed 19 Resistor Network/Array ±100ppm/°C 20-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4420P-2-223-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4420P-2-223-ND
Resistor Networks, Arrays 4420P-2-223-ND
"22k Ohm ±2% 160mW Power Per Element Bussed 19 Resistor Network/Array ±100ppm/°C 20-SOIC (0.295"", 7.50mm Width)"

"22k Ohm ±2% 160mW Power Per Element Bussed 19 Resistor Network/Array ±100ppm/°C 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Resistor Network,thick Film,22Kohms,50Wv,2+/-% Tol,-100,100Ppm-Tc,5130-Case Bourns - 04B7275 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,22Kohms,50Wv,2+/-% Tol,-100,100Ppm-Tc,5130-Case Bourns
04B7275
Resistor Network,thick Film,22Kohms,50Wv,2+/-% Tol,-100,100Ppm-Tc,5130-Case Bourns 04B7275
Resistor Network,Thick Film,22KOhms,50WV,2+ /-% Tol,-100,100ppm-TC,5 130-Case

Resistor Network,Thick Film,22KOhms,50WV,2+/-% Tol,-100,100ppm-TC,5130-Case

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4420P-2-223-ND 04B7275
Product Name Resistor Networks, Arrays Resistor Network,thick Film,22Kohms,50Wv,2+/-% Tol,-100,100Ppm-Tc,5130-Case Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "20-SOIC
Resistance Range 22000 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1020 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R910JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details