Bourns, Inc. Resistor Networks, Arrays 4420P-1-221LF

Description
"220 Ohm ±2% 160mW Power Per Element Isolated 10 Resistor Network/Array ±100ppm/°C 20-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet
Description
"220 Ohm ±2% 160mW Power Per Element Isolated 10 Resistor Network/Array ±100ppm/°C 20-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4420P-1-221LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4420P-1-221LF-ND
Resistor Networks, Arrays 4420P-1-221LF-ND
"220 Ohm ±2% 160mW Power Per Element Isolated 10 Resistor Network/Array ±100ppm/°C 20-SOIC (0.295"", 7.50mm Width)"

"220 Ohm ±2% 160mW Power Per Element Isolated 10 Resistor Network/Array ±100ppm/°C 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Resistor Networks, Arrays - 4420P-1-221LF
763651-4420P-1-221LF
Resistor Networks, Arrays - 4420P-1-221LF 763651-4420P-1-221LF
Manufacturer: Bourns Inc. Win Source Part Number: 763651-4420P-1-221LF Series: 4400P Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 220 Circuit Type: Isolated Number of Resistors: 10 Number of Pins: 20 Power Per Element: 160mW Family Name: 4400P Categories: Resistors Dimension: 0.510" L x 0.295" W (12.95mm x 7.50mm) Manufacturer Package: 20-SOL Height - Seated (Maximum): 0.114" (2.90mm) Alternative Parts (Cross-Reference): SOMC2003220RGEJ; SOMC2003220RGRZ; SOMC2003220RGDC; ; Introduction Date: August 11, 2000 ECCN: EAR99 Country of Origin: Costa Rica Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 763651-4420P-1-221LF
Series: 4400P
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 220
Circuit Type: Isolated
Number of Resistors: 10
Number of Pins: 20
Power Per Element: 160mW
Family Name: 4400P
Categories: Resistors
Dimension: 0.510" L x 0.295" W (12.95mm x 7.50mm)
Manufacturer Package: 20-SOL
Height - Seated (Maximum): 0.114" (2.90mm)
Alternative Parts (Cross-Reference): SOMC2003220RGEJ; SOMC2003220RGRZ; SOMC2003220RGDC; ;
Introduction Date: August 11, 2000
ECCN: EAR99
Country of Origin: Costa Rica
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
220 OHM Resistor
50-4420P-1-221LF
220 OHM Resistor 50-4420P-1-221LF
RES ARRAY 10 RES 220 OHM 20SOIC Product overview: 4420P-1-221LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4420P-1-221LF can be used for catalog matching and distributor lookup.

RES ARRAY 10 RES 220 OHM 20SOIC Product overview: 4420P-1-221LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4420P-1-221LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number 4420P-1-221LF-ND 763651-4420P-1-221LF 50-4420P-1-221LF
Product Name Resistor Networks, Arrays Resistor Networks, Arrays - 4420P-1-221LF 220 OHM Resistor
Configuration Chip Array Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "20-SOIC Surface Mount Technology (SMT / SMD) 20-SOIC (0.295", 7.50mm Width)
Resistance Range 220 ohms 220 ohms 220 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13.3 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT26A105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details