Bourns, Inc. Resistors - Resistor Networks, Arrays 4310R-104-161/241L

Description
Win Source Part Number: 1038644-4310R-104-16 1/241L Category: Resistors>Resistor Networks, Arrays Series: 4300R Package: Tube Height - Seated (Max): 0.195" (4.95mm) Standard Package: 20 Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 160, 240 Circuit Type: Dual Terminator Number of Resistors: 16 Number of Pins: 10 Power Per Element: 200mW Mounting Type: Through Hole Package / Case: 10-SIP Supplier Device Package: 10-SIP Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.984" L x 0.085" W (24.99mm x 2.16mm) Alternative Parts (Cross-Reference): 4306R-104-161/241; 4608X-102-241LF; 4608X-101-221LF; 770101221P; 77083221P; 77061221P4310R-104-1 61/241L.; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable Resistor-Ratio-Drift : 50ppm/°C REACH Status: REACH Affected HTSUS: 8533.21.0050 Mfr: Bourns Inc. Other Names: 4310R-104-161/241LF, 2266-4310R-104-161/2 41L,4310R-104-161/24 1L-ND,4310R-4-161/24 1L,4310R-104-161/241 LF-ND Base Product Number: 4310R
Request a Quote Datasheet
Description
Win Source Part Number: 1038644-4310R-104-16 1/241L Category: Resistors>Resistor Networks, Arrays Series: 4300R Package: Tube Height - Seated (Max): 0.195" (4.95mm) Standard Package: 20 Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 160, 240 Circuit Type: Dual Terminator Number of Resistors: 16 Number of Pins: 10 Power Per Element: 200mW Mounting Type: Through Hole Package / Case: 10-SIP Supplier Device Package: 10-SIP Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.984" L x 0.085" W (24.99mm x 2.16mm) Alternative Parts (Cross-Reference): 4306R-104-161/241; 4608X-102-241LF; 4608X-101-221LF; 770101221P; 77083221P; 77061221P4310R-104-1 61/241L.; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable Resistor-Ratio-Drift : 50ppm/°C REACH Status: REACH Affected HTSUS: 8533.21.0050 Mfr: Bourns Inc. Other Names: 4310R-104-161/241LF, 2266-4310R-104-161/2 41L,4310R-104-161/24 1L-ND,4310R-4-161/24 1L,4310R-104-161/241 LF-ND Base Product Number: 4310R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1038644-4310R-104-161/241L
Resistors - Resistor Networks, Arrays 1038644-4310R-104-161/241L
Win Source Part Number: 1038644-4310R-104-16 1/241L Category: Resistors>Resistor Networks, Arrays Series: 4300R Package: Tube Height - Seated (Max): 0.195" (4.95mm) Standard Package: 20 Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 160, 240 Circuit Type: Dual Terminator Number of Resistors: 16 Number of Pins: 10 Power Per Element: 200mW Mounting Type: Through Hole Package / Case: 10-SIP Supplier Device Package: 10-SIP Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.984" L x 0.085" W (24.99mm x 2.16mm) Alternative Parts (Cross-Reference): 4306R-104-161/241; 4608X-102-241LF; 4608X-101-221LF; 770101221P; 77083221P; 77061221P4310R-104-1 61/241L.; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable Resistor-Ratio-Drift : 50ppm/°C REACH Status: REACH Affected HTSUS: 8533.21.0050 Mfr: Bourns Inc. Other Names: 4310R-104-161/241LF, 2266-4310R-104-161/2 41L,4310R-104-161/24 1L-ND,4310R-4-161/24 1L,4310R-104-161/241 LF-ND Base Product Number: 4310R

Win Source Part Number: 1038644-4310R-104-161/241L
Category: Resistors>Resistor Networks, Arrays
Series: 4300R
Package: Tube
Height - Seated (Max): 0.195" (4.95mm)
Standard Package: 20
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 160, 240
Circuit Type: Dual Terminator
Number of Resistors: 16
Number of Pins: 10
Power Per Element: 200mW
Mounting Type: Through Hole
Package / Case: 10-SIP
Supplier Device Package: 10-SIP
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.984" L x 0.085" W (24.99mm x 2.16mm)
Alternative Parts (Cross-Reference): 4306R-104-161/241; 4608X-102-241LF; 4608X-101-221LF; 770101221P; 77083221P; 77061221P4310R-104-161/241L.;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: Not Applicable
Resistor-Ratio-Drift: 50ppm/°C
REACH Status: REACH Affected
HTSUS: 8533.21.0050
Mfr: Bourns Inc.
Other Names: 4310R-104-161/241LF,2266-4310R-104-161/241L,4310R-104-161/241L-ND,4310R-4-161/241L,4310R-104-161/241LF-ND
Base Product Number: 4310R

Buy Now Datasheet
RES NTWRK 16 RES MULT OHM 10SIP Product overview: 4310R-104-161/241L from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4310R-104-161/241 L can be used for catalog matching and distributor lookup.

RES NTWRK 16 RES MULT OHM 10SIP Product overview: 4310R-104-161/241L from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4310R-104-161/241L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - 4310R-4-161/241L-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4310R-4-161/241L-ND
Resistor Networks, Arrays 4310R-4-161/241L-ND
160, 240 Ohm ±2% 200mW Power Per Element Dual Terminator 16 Resistor Network/Array ±100ppm/°C 10-SIP

160, 240 Ohm ±2% 200mW Power Per Element Dual Terminator 16 Resistor Network/Array ±100ppm/°C 10-SIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number 1038644-4310R-104-161/241L 50-4310R-104-161/241L 4310R-4-161/241L-ND
Product Name Resistors - Resistor Networks, Arrays Resistor Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging ThroughHole 10-SIP ThroughHole; 10-SIP
Resistance Range 160 to 240 ohms 160 ohms 160 to 240 ohms
Tolerance 2 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 1468302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details