Bourns, Inc. Resistor Networks, Arrays 4310R-102-101LF

Description
100 Ohm ±2% 300mW Power Per Element Isolated 5 Resistor Network/Array ±100ppm/°C 10-SIP
Request a Quote Datasheet
Description
100 Ohm ±2% 300mW Power Per Element Isolated 5 Resistor Network/Array ±100ppm/°C 10-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4310R-2-101LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4310R-2-101LF-ND
Resistor Networks, Arrays 4310R-2-101LF-ND
100 Ohm ±2% 300mW Power Per Element Isolated 5 Resistor Network/Array ±100ppm/°C 10-SIP

100 Ohm ±2% 300mW Power Per Element Isolated 5 Resistor Network/Array ±100ppm/°C 10-SIP

Buy Now Datasheet
Laguna Hills, CA, United States
Resistor Networks, Arrays - 4310R-102-101LF
906857-4310R-102-101LF
Resistor Networks, Arrays - 4310R-102-101LF 906857-4310R-102-101LF
Manufacturer: Bourns Inc. Win Source Part Number: 906857-4310R-102-101 LF Series: 4300R Operating Temperature Range: -55°C ~ 125°C Features: 100 Ohm ±2% 300mW Power Per Element Isolated 5 Resistor Network/Array ±100ppm/°C 10-SIP Package: 10-SIP Package: Bulk Mounting: Through Hole Family Name: 4310R Categories: Resistors Case / Package: 10-SIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Affected HTSUS: 8533.21.0050 Other Part Number: 4310R-102-101LF-ND, 4310R102101LF, 4310R-2-101LF

Manufacturer: Bourns Inc.
Win Source Part Number: 906857-4310R-102-101LF
Series: 4300R
Operating Temperature Range: -55°C ~ 125°C
Features: 100 Ohm ±2% 300mW Power Per Element Isolated 5 Resistor Network/Array ±100ppm/°C 10-SIP
Package: 10-SIP
Package: Bulk
Mounting: Through Hole
Family Name: 4310R
Categories: Resistors
Case / Package: 10-SIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Affected
HTSUS: 8533.21.0050
Other Part Number: 4310R-102-101LF-ND, 4310R102101LF, 4310R-2-101LF

Buy Now Datasheet
100 OHM Resistor - 50-4310R-102-101LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 OHM Resistor
50-4310R-102-101LF
100 OHM Resistor 50-4310R-102-101LF
RES ARRAY 5 RES 100 OHM 10SIP Product overview: 4310R-102-101LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4310R-102-101LF can be used for catalog matching and distributor lookup.

RES ARRAY 5 RES 100 OHM 10SIP Product overview: 4310R-102-101LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4310R-102-101LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, Isolated Resistor Network, 5, 100 Ohm, 0.02, Sip; Resistance Bourns - 32K9291 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Isolated Resistor Network, 5, 100 Ohm, 0.02, Sip; Resistance Bourns
32K9291
Resistor, Isolated Resistor Network, 5, 100 Ohm, 0.02, Sip; Resistance Bourns 32K9291
RESISTOR, ISOLATED RESISTOR NETWORK, 5, 100 OHM, 0.02, SIP; Resistance:100ohm; Network Circuit Type:Isolated; No. of Resistors:5Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Qualification:- RoHS Compliant: Yes

RESISTOR, ISOLATED RESISTOR NETWORK, 5, 100 OHM, 0.02, SIP; Resistance:100ohm; Network Circuit Type:Isolated; No. of Resistors:5Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 4310R-2-101LF-ND 906857-4310R-102-101LF 50-4310R-102-101LF 32K9291
Product Name Resistor Networks, Arrays Resistor Networks, Arrays - 4310R-102-101LF 100 OHM Resistor Resistor, Isolated Resistor Network, 5, 100 Ohm, 0.02, Sip; Resistance Bourns
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 10-SIP ThroughHole 10-SIP SIP
Resistance Range 100 ohms 100 ohms 100 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details