Resistance:3.3kohm; Network Circuit Type:Bussed; No. of Resistors:9Resistors
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 30AC4701 |
| Product Name | Resistance Bourns |
| Configuration | Single Resistor; Resistor, Capacitor Network |
| Mounting / Packaging | SIP |
| Resistance Range | 3300 ohms |
| Tolerance | 2 +/- % |
| Temperature Coefficient | 100 ±ppm/°C |