Manufacturer: Bourns Inc.
Category: Resistors Resistor Networks, Arrays
Package: Tube
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 100k
Circuit Type: Bussed
Power Per Element: 200mW
Alternative Parts (Cross-Reference): Cross
Resistor-Ratio-Drift
Product Status: Active
100k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP
The Model 4600 (conformally coated) and the Model 4300 (molded epoxy) are single in-line package resistor networks. Their low profile is excellent for wave or manual soldering processes. Also available in additional values, pin counts and custom circuits.
RESISTOR, BUSSED RESISTOR NETWORK 9, 100KOHM, 2%, SIP; Resistance:100kohm; Network Circuit Type:Bussed; No. of Resistors:9Resistors
| Win Source Electronics | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 4310R-1-104LF-ND | 70155410 | 32K9218 | |
| Product Name | Resistors Resistor Networks, Arrays | Resistor Networks, Arrays | Resistor; 100 Kilohms; 1.25 W; 2 %; 100V (Max.); 100 ppm/ degC; -55 degC | Resistor, Bussed Resistor Network 9, 100Kohm, 2%, Sip; Resistance Bourns |
| Configuration | Chip Array | Chip Array | Single Resistor; Resistor, Capacitor Network | |
| Resistance Range | 100000 ohms | 100000 ohms | 100000 ohms | 100000 ohms |
| Tolerance | 2 +/- % | 2 +/- % | 2 +/- % | 2 +/- % |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C | ||
| Category / Application | General Use | General Use |