Bourns, Inc. Resistor Networks, Arrays 4310M-104-221/151

Description
150, 220 Ohm ±2% 250mW Power Per Element Dual Terminator 16 Resistor Network/Array ±100ppm/°C 10-SIP
Request a Quote Datasheet
Description
150, 220 Ohm ±2% 250mW Power Per Element Dual Terminator 16 Resistor Network/Array ±100ppm/°C 10-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4310M-104-221/151-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4310M-104-221/151-ND
Resistor Networks, Arrays 4310M-104-221/151-ND
150, 220 Ohm ±2% 250mW Power Per Element Dual Terminator 16 Resistor Network/Array ±100ppm/°C 10-SIP

150, 220 Ohm ±2% 250mW Power Per Element Dual Terminator 16 Resistor Network/Array ±100ppm/°C 10-SIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 4310M-104-221/151-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 10-SIP
Resistance Range 150 to 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 4756757 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details