Bourns, Inc. Resistor Networks, Arrays 4310M-102-182LF

Description
1.8k Ohm ±2% 400mW Power Per Element Isolated 5 Resistor Network/Array ±100ppm/°C 10-SIP
Request a Quote Datasheet
Description
1.8k Ohm ±2% 400mW Power Per Element Isolated 5 Resistor Network/Array ±100ppm/°C 10-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4310M-102-182LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4310M-102-182LF-ND
Resistor Networks, Arrays 4310M-102-182LF-ND
1.8k Ohm ±2% 400mW Power Per Element Isolated 5 Resistor Network/Array ±100ppm/°C 10-SIP

1.8k Ohm ±2% 400mW Power Per Element Isolated 5 Resistor Network/Array ±100ppm/°C 10-SIP

Buy Now Datasheet
Resistors Network Thick Film Mold Sip Rohs Compliant Bourns - 32K9194 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Network Thick Film Mold Sip Rohs Compliant Bourns
32K9194
Resistors Network Thick Film Mold Sip Rohs Compliant Bourns 32K9194
RESISTORS NETWORK - THICK FILM MOLD SIP ROHS COMPLIANT: YES

RESISTORS NETWORK - THICK FILM MOLD SIP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4310M-102-182LF-ND 32K9194
Product Name Resistor Networks, Arrays Resistors Network Thick Film Mold Sip Rohs Compliant Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 10-SIP
Resistance Range 1800 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details