Bourns, Inc. Resistor Networks, Arrays 4309R-101-332

Description
3.3k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP
Request a Quote Datasheet
Description
3.3k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4309R-101-332-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4309R-101-332-ND
Resistor Networks, Arrays 4309R-101-332-ND
3.3k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP

3.3k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP

Buy Now Datasheet
Resistor Network,thick Film,3.3Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,8808-Case Rohs Compliant Bourns - 04B6800 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,3.3Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,8808-Case Rohs Compliant Bourns
04B6800
Resistor Network,thick Film,3.3Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,8808-Case Rohs Compliant Bourns 04B6800
Resistor Network,Thick Film,3.3KOhms,100WV, 2+/-% Tol,-100,100ppm-TC,8 808-Case RoHS Compliant: No

Resistor Network,Thick Film,3.3KOhms,100WV,2+/-% Tol,-100,100ppm-TC,8808-Case RoHS Compliant: No

Supplier's Site
Resistor Networks, Arrays - 4309R-101-332 - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
4309R-101-332
Resistor Networks, Arrays 4309R-101-332
RES ARRAY 8 RES 3.3K OHM 9SIP

RES ARRAY 8 RES 3.3K OHM 9SIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistor, Capacitor Networks
Product Number 4309R-101-332-ND 04B6800 4309R-101-332
Product Name Resistor Networks, Arrays Resistor Network,thick Film,3.3Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,8808-Case Rohs Compliant Bourns Resistor Networks, Arrays
Configuration Chip Array Single Resistor; Resistor, Capacitor Network Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 9-SIP
Resistance Range 3300 ohms 3300 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623719-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers