Bourns, Inc. Resistor Networks, Arrays 4309R-101-223

Description
22k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP
Request a Quote Datasheet
Description
22k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4309R-101-223-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4309R-101-223-ND
Resistor Networks, Arrays 4309R-101-223-ND
22k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP

22k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP

Buy Now Datasheet
Resistor, Bus Res N/w, 8, 22Kohm, 2%, Sip; Resistance Bourns - 04B6793 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bus Res N/w, 8, 22Kohm, 2%, Sip; Resistance Bourns
04B6793
Resistor, Bus Res N/w, 8, 22Kohm, 2%, Sip; Resistance Bourns 04B6793
RESISTOR, BUS RES N/W, 8, 22KOHM, 2%, SIP; Resistance:22kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:200mW RoHS Compliant: No

RESISTOR, BUS RES N/W, 8, 22KOHM, 2%, SIP; Resistance:22kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:200mW RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4309R-101-223-ND 04B6793
Product Name Resistor Networks, Arrays Resistor, Bus Res N/w, 8, 22Kohm, 2%, Sip; Resistance Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 9-SIP SIP
Resistance Range 22000 ohms 22000 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chassis Mount Resistors - 159635P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 4700 ohms
Temperature Coefficient 25 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details