Bourns, Inc. Resistor Networks, Arrays 4309R-101-105

Description
1M Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP
Request a Quote Datasheet
Description
1M Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4309R-101-105-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4309R-101-105-ND
Resistor Networks, Arrays 4309R-101-105-ND
1M Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP

1M Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP

Buy Now Datasheet
Resistor Network,thick Film,1Mohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,8808-Case Rohs Compliant Bourns - 04B6780 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,1Mohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,8808-Case Rohs Compliant Bourns
04B6780
Resistor Network,thick Film,1Mohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,8808-Case Rohs Compliant Bourns 04B6780
Resistor Network,Thick Film,1MOhms,100WV,2+ /-% Tol,-100,100ppm-TC,8 808-Case RoHS Compliant: No

Resistor Network,Thick Film,1MOhms,100WV,2+/-% Tol,-100,100ppm-TC,8808-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4309R-101-105-ND 04B6780
Product Name Resistor Networks, Arrays Resistor Network,thick Film,1Mohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,8808-Case Rohs Compliant Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 9-SIP
Resistance Range 1.00E6 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1691816 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers