330, 470 Ohm ±2% 200mW Power Per Element Dual Terminator 12 Resistor Network/Array ±100ppm/°C 8-SIP
Resistor Network,Thick Film,330Ohms,100WV,2
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 4308R-4-331/471L-ND | 32K9070 |
| Product Name | Resistor Networks, Arrays | Resistor Network,thick Film,330Ohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,7808-Case Rohs Compliant Bourns |
| Configuration | Chip Array | Single Resistor; Resistor, Capacitor Network |
| Category / Application | General Use | |
| Mounting / Packaging | ThroughHole; 8-SIP | |
| Resistance Range | 330 to 470 ohms | |
| Tolerance | 2 +/- % |