Manufacturer: Bourns Inc.
Win Source Part Number: 721715-4308R-102-224
Packaging: Bulk
Mounting Style: Through Hole
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 220k
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 300mW
Categories: Resistors
Supplier Device Package: 8-SIP
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 8-SIP
Height - Seated (Maximum): 0.195" (4.95mm)
Popularity: Low
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Family Part Number: 4308R
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Parts Dimension: 0.784" L x 0.085" W (19.91mm x 2.16mm)
Resistor-Ratio-Drift
220k Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP
RES ARRAY 4 RES 220K OHM 8SIP Product overview: 4308R-102-224LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4308R-102-224LF can be used for catalog matching and distributor lookup.
RESISTOR, ISOLATED RESISTOR NETWORK 4, 220KOHM, 2%, SIP; Resistance:220kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 721715-4308R-102-224LF | 4308R-2-224LF-ND | 50-4308R-102-224LF | 32K9012 |
| Product Name | Resistor Networks, Arrays - 4308R-102-224LF | Resistor Networks, Arrays | Resistor | Resistor, Isolated Resistor Network 4, 220Kohm, 2%, Sip; Resistance Bourns |
| Configuration | Chip Array | Chip Array | Single Resistor; Resistor, Capacitor Network | |
| Mounting / Packaging | ThroughHole | ThroughHole; 8-SIP | 8-SIP | SIP |
| Resistance Range | 220000 ohms | 220000 ohms | 220000 ohms | 220000 ohms |
| Tolerance | 2 +/- % | 2 +/- % | 2 +/- % | |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C |