Bourns, Inc. Resistor Networks, Arrays - 4308R-102-153LF 4308R-102-153LF

Description
Manufacturer: Bourns Inc. Win Source Part Number: 736480-4308R-102-153 LF Packaging: Bulk Mounting Style: Through Hole Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 15k Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 300mW Categories: Resistors Supplier Device Package: 8-SIP Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 8-SIP Height - Seated (Maximum): 0.195" (4.95mm) Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Family Part Number: 4308R Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Parts Dimension: 0.784" L x 0.085" W (19.91mm x 2.16mm) Resistor-Ratio-Drift : 50ppm/°C
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 736480-4308R-102-153 LF Packaging: Bulk Mounting Style: Through Hole Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 15k Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 300mW Categories: Resistors Supplier Device Package: 8-SIP Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 8-SIP Height - Seated (Maximum): 0.195" (4.95mm) Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Family Part Number: 4308R Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Parts Dimension: 0.784" L x 0.085" W (19.91mm x 2.16mm) Resistor-Ratio-Drift : 50ppm/°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistor Networks, Arrays - 4308R-102-153LF
736480-4308R-102-153LF
Resistor Networks, Arrays - 4308R-102-153LF 736480-4308R-102-153LF
Manufacturer: Bourns Inc. Win Source Part Number: 736480-4308R-102-153 LF Packaging: Bulk Mounting Style: Through Hole Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 15k Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 300mW Categories: Resistors Supplier Device Package: 8-SIP Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 8-SIP Height - Seated (Maximum): 0.195" (4.95mm) Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Family Part Number: 4308R Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Parts Dimension: 0.784" L x 0.085" W (19.91mm x 2.16mm) Resistor-Ratio-Drift : 50ppm/°C

Manufacturer: Bourns Inc.
Win Source Part Number: 736480-4308R-102-153LF
Packaging: Bulk
Mounting Style: Through Hole
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 15k
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 300mW
Categories: Resistors
Supplier Device Package: 8-SIP
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 8-SIP
Height - Seated (Maximum): 0.195" (4.95mm)
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Family Part Number: 4308R
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Parts Dimension: 0.784" L x 0.085" W (19.91mm x 2.16mm)
Resistor-Ratio-Drift: 50ppm/°C

Buy Now
Resistor Networks, Arrays - 4308R-2-153LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4308R-2-153LF-ND
Resistor Networks, Arrays 4308R-2-153LF-ND
15k Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

15k Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet
RES ARRAY 4 RES 15K OHM 8SIP Product overview: 4308R-102-153LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4308R-102-153LF can be used for catalog matching and distributor lookup.

RES ARRAY 4 RES 15K OHM 8SIP Product overview: 4308R-102-153LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4308R-102-153LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, Isolated Resistor Network, 4, 15Kohm, 2%, Sip; Resistance Bourns - 32K8996 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Isolated Resistor Network, 4, 15Kohm, 2%, Sip; Resistance Bourns
32K8996
Resistor, Isolated Resistor Network, 4, 15Kohm, 2%, Sip; Resistance Bourns 32K8996
RESISTOR, ISOLATED RESISTOR NETWORK, 4, 15KOHM, 2%, SIP; Resistance:15kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating:1W RoHS Compliant: Yes

RESISTOR, ISOLATED RESISTOR NETWORK, 4, 15KOHM, 2%, SIP; Resistance:15kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating:1W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 736480-4308R-102-153LF 4308R-2-153LF-ND 50-4308R-102-153LF 32K8996
Product Name Resistor Networks, Arrays - 4308R-102-153LF Resistor Networks, Arrays Resistor Resistor, Isolated Resistor Network, 4, 15Kohm, 2%, Sip; Resistance Bourns
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network
Mounting / Packaging ThroughHole ThroughHole; 8-SIP 8-SIP SIP
Resistance Range 15000 ohms 15000 ohms 15000 ohms 15000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1311286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers