10k Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP
RES ARRAY 4 RES 10K OHM 8SIP Product overview: 4308R-102-103LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4308R-102-103LF can be used for catalog matching and distributor lookup.
RESISTOR, ISOLATED RESISTOR NETWORK, 4, 10KOHM, 2%, SIP; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors
RESISTOR NETWORK, 10KR; Resistance:10kohm; Product Range:4300R Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:SIP; No. of Pins:8Pins; Voltage Rating:100V; Power Rating per Element:300mW; RoHS Compliant: Yes
RES ARRAY 4 RES 10K OHM 8SIP
The Model 4600 (conformally coated) and the Model 4300 (molded epoxy) are single in-line package resistor networks. Their low profile is excellent for wave or manual soldering processes. Also available in additional values, pin counts and custom circuits.
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistor, Capacitor Networks | Resistors |
| Product Number | 4308R-2-103LF-ND | 50-4308R-102-103LF | 32K8984 | 47Y7247 | 4308R-102-103LF | 70155403 |
| Product Name | Resistor Networks, Arrays | Resistor | Resistor, Isolated Resistor Network, 4, 10Kohm, 2%, Sip; Resistance Bourns | Resistor Network, 10Kr; Resistance Bourns | Resistor Networks, Arrays | Resistor; 10 Kilohms; 1 W; 2 %; 100 V (Max.); 100 ppm/ degC; -55 degC; SIP |
| Configuration | Chip Array | Single Resistor; Resistor, Capacitor Network | Single Resistor; Resistor, Capacitor Network | Chip Array | ||
| Category / Application | General Use | General Use | ||||
| Mounting / Packaging | ThroughHole; 8-SIP | 8-SIP | SIP | SIP | SIP | |
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms |
| Tolerance | 2 +/- % | 2 +/- % | 2 +/- % | 2 +/- % |