Bourns, Inc. Resistor Networks, Arrays 4308R-101-221LF

Description
220 Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP
Request a Quote Datasheet
Description
220 Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4308R-1-221LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4308R-1-221LF-ND
Resistor Networks, Arrays 4308R-1-221LF-ND
220 Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP

220 Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet
220 OHM Resistor - 50-4308R-101-221LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220 OHM Resistor
50-4308R-101-221LF
220 OHM Resistor 50-4308R-101-221LF
RES ARRAY 7 RES 220 OHM 8SIP Product overview: 4308R-101-221LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4308R-101-221LF can be used for catalog matching and distributor lookup.

RES ARRAY 7 RES 220 OHM 8SIP Product overview: 4308R-101-221LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4308R-101-221LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Resistor Networks, Arrays - 1328290-4308R-101-221LF - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1328290-4308R-101-221LF
Resistors - Resistor Networks, Arrays 1328290-4308R-101-221LF
Manufacturer: Bourns Inc. Win Source Part Number: 1328290-4308R-101-22 1LF Category: Resistors>Resistor Networks, Arrays Packaging: Tube Size / Dimension: 0.784" L x 0.085" W (19.91mm x 2.16mm) Height - Seated (Max): 0.195" (4.95mm) Standard Package: 25 Mounting: Through Hole Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 220 Circuit Type: Bussed Number of Resistors: 7 Number of Pins: 8 Power Per Element: 200mW Supplier Device Package: 8-SIP Temperature Range - Operating: -55°C ~ 125°C Case / Package: 8-SIP ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: Not Applicable Resistor-Ratio-Drift : 50ppm/°C REACH Status: REACH Affected HTSUS: 8533.21.0050 Other Part Number: 4308R-101-221LF-ND,4 308R-1-221LF,4308R10 1221LF Base Product Number: 4308R RoHS Status: ROHS3 Compliant

Manufacturer: Bourns Inc.
Win Source Part Number: 1328290-4308R-101-221LF
Category: Resistors>Resistor Networks, Arrays
Packaging: Tube
Size / Dimension: 0.784" L x 0.085" W (19.91mm x 2.16mm)
Height - Seated (Max): 0.195" (4.95mm)
Standard Package: 25
Mounting: Through Hole
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 220
Circuit Type: Bussed
Number of Resistors: 7
Number of Pins: 8
Power Per Element: 200mW
Supplier Device Package: 8-SIP
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 8-SIP
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: Not Applicable
Resistor-Ratio-Drift: 50ppm/°C
REACH Status: REACH Affected
HTSUS: 8533.21.0050
Other Part Number: 4308R-101-221LF-ND,4308R-1-221LF,4308R101221LF
Base Product Number: 4308R
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number 4308R-1-221LF-ND 50-4308R-101-221LF 1328290-4308R-101-221LF
Product Name Resistor Networks, Arrays 220 OHM Resistor Resistors - Resistor Networks, Arrays
Configuration Chip Array Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 8-SIP 8-SIP ThroughHole
Resistance Range 220 ohms 220 ohms 220 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details