Bourns, Inc. Resistor Networks, Arrays - 4308R-101-202LF 4308R-101-202LF

Description
Manufacturer: Bourns Inc. Win Source Part Number: 906848-4308R-101-202 LF Series: 4300R Operating Temperature Range: -55°C ~ 125°C Features: 2k Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP Package: 8-SIP Package: Bulk Mounting: Through Hole Family Name: 4308R Categories: Resistors Case / Package: 8-SIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Affected HTSUS: 8533.21.0050 Other Part Number: 4308R-1-202LF, 4308R-101-202LF-ND, 4308R101202LF
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 906848-4308R-101-202 LF Series: 4300R Operating Temperature Range: -55°C ~ 125°C Features: 2k Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP Package: 8-SIP Package: Bulk Mounting: Through Hole Family Name: 4308R Categories: Resistors Case / Package: 8-SIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Affected HTSUS: 8533.21.0050 Other Part Number: 4308R-1-202LF, 4308R-101-202LF-ND, 4308R101202LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistor Networks, Arrays - 4308R-101-202LF
906848-4308R-101-202LF
Resistor Networks, Arrays - 4308R-101-202LF 906848-4308R-101-202LF
Manufacturer: Bourns Inc. Win Source Part Number: 906848-4308R-101-202 LF Series: 4300R Operating Temperature Range: -55°C ~ 125°C Features: 2k Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP Package: 8-SIP Package: Bulk Mounting: Through Hole Family Name: 4308R Categories: Resistors Case / Package: 8-SIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Affected HTSUS: 8533.21.0050 Other Part Number: 4308R-1-202LF, 4308R-101-202LF-ND, 4308R101202LF

Manufacturer: Bourns Inc.
Win Source Part Number: 906848-4308R-101-202LF
Series: 4300R
Operating Temperature Range: -55°C ~ 125°C
Features: 2k Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP
Package: 8-SIP
Package: Bulk
Mounting: Through Hole
Family Name: 4308R
Categories: Resistors
Case / Package: 8-SIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Affected
HTSUS: 8533.21.0050
Other Part Number: 4308R-1-202LF, 4308R-101-202LF-ND, 4308R101202LF

Buy Now Datasheet
Resistor Networks, Arrays - 4308R-1-202LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4308R-1-202LF-ND
Resistor Networks, Arrays 4308R-1-202LF-ND
2k Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP

2k Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet
RES ARRAY 7 RES 2K OHM 8SIP Product overview: 4308R-101-202LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4308R-101-202LF can be used for catalog matching and distributor lookup.

RES ARRAY 7 RES 2K OHM 8SIP Product overview: 4308R-101-202LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4308R-101-202LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, Bussed Resistor Network, 7, 2Kohm, 2%, Sip; Resistance Bourns - 32K8937 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bussed Resistor Network, 7, 2Kohm, 2%, Sip; Resistance Bourns
32K8937
Resistor, Bussed Resistor Network, 7, 2Kohm, 2%, Sip; Resistance Bourns 32K8937
RESISTOR, BUSSED RESISTOR NETWORK, 7, 2KOHM, 2%, SIP; Resistance:2kohm; Network Circuit Type:Bussed; No. of Resistors:7Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

RESISTOR, BUSSED RESISTOR NETWORK, 7, 2KOHM, 2%, SIP; Resistance:2kohm; Network Circuit Type:Bussed; No. of Resistors:7Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 906848-4308R-101-202LF 4308R-1-202LF-ND 50-4308R-101-202LF 32K8937
Product Name Resistor Networks, Arrays - 4308R-101-202LF Resistor Networks, Arrays Resistor Resistor, Bussed Resistor Network, 7, 2Kohm, 2%, Sip; Resistance Bourns
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network
Mounting / Packaging ThroughHole ThroughHole; 8-SIP 8-SIP SIP
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Category / Application General Use
Resistance Range 2000 ohms 2000 ohms 2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614447-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C304J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details