Bourns, Inc. Resistor Networks, Arrays 4308R-101-105LF

Description
1M Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP
Request a Quote Datasheet
Description
1M Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4308R-1-105LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4308R-1-105LF-ND
Resistor Networks, Arrays 4308R-1-105LF-ND
1M Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP

1M Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet
Laguna Hills, CA, United States
Resistor Networks, Arrays - 4308R-101-105LF
736476-4308R-101-105LF
Resistor Networks, Arrays - 4308R-101-105LF 736476-4308R-101-105LF
Manufacturer: Bourns Inc. Win Source Part Number: 736476-4308R-101-105 LF Packaging: Bulk Mounting Style: Through Hole Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 1M Circuit Type: Bussed Number of Resistors: 7 Number of Pins: 8 Power Per Element: 200mW Categories: Resistors Supplier Device Package: 8-SIP Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 8-SIP Height - Seated (Maximum): 0.195" (4.95mm) Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Family Part Number: 4308R Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Parts Dimension: 0.784" L x 0.085" W (19.91mm x 2.16mm) Resistor-Ratio-Drift : 50ppm/°C

Manufacturer: Bourns Inc.
Win Source Part Number: 736476-4308R-101-105LF
Packaging: Bulk
Mounting Style: Through Hole
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 1M
Circuit Type: Bussed
Number of Resistors: 7
Number of Pins: 8
Power Per Element: 200mW
Categories: Resistors
Supplier Device Package: 8-SIP
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 8-SIP
Height - Seated (Maximum): 0.195" (4.95mm)
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Family Part Number: 4308R
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Parts Dimension: 0.784" L x 0.085" W (19.91mm x 2.16mm)
Resistor-Ratio-Drift: 50ppm/°C

Buy Now
RES ARRAY 7 RES 1M OHM 8SIP Product overview: 4308R-101-105LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4308R-101-105LF can be used for catalog matching and distributor lookup.

RES ARRAY 7 RES 1M OHM 8SIP Product overview: 4308R-101-105LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4308R-101-105LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Network,thick Film,1Mohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,7808-Case Rohs Compliant Bourns - 32K8925 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,1Mohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,7808-Case Rohs Compliant Bourns
32K8925
Resistor Network,thick Film,1Mohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,7808-Case Rohs Compliant Bourns 32K8925
Resistor Network,Thick Film,1MOhms,100WV,2+ /-% Tol,-100,100ppm-TC,7 808-Case RoHS Compliant: Yes

Resistor Network,Thick Film,1MOhms,100WV,2+/-% Tol,-100,100ppm-TC,7808-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 4308R-1-105LF-ND 736476-4308R-101-105LF 50-4308R-101-105LF 32K8925
Product Name Resistor Networks, Arrays Resistor Networks, Arrays - 4308R-101-105LF Resistor Resistor Network,thick Film,1Mohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,7808-Case Rohs Compliant Bourns
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 8-SIP ThroughHole 8-SIP
Resistance Range 1.00E6 ohms 1.00E6 ohms 1.00E6 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details