Bourns, Inc. Resistor Networks, Arrays 4308M-102-220

Description
22 Ohm ±1Ohm 400mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 8-SIP
Request a Quote Datasheet
Description
22 Ohm ±1Ohm 400mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 8-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4308M-102-220-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4308M-102-220-ND
Resistor Networks, Arrays 4308M-102-220-ND
22 Ohm ±1Ohm 400mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 8-SIP

22 Ohm ±1Ohm 400mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 8-SIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 4308M-102-220-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 8-SIP
Resistance Range 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers