Bourns, Inc. Resistor Networks, Arrays 4308H-102-562LF

Description
5.6k Ohm ±2% 500mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP
Request a Quote Datasheet
Description
5.6k Ohm ±2% 500mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4308H-102-562LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4308H-102-562LF-ND
Resistor Networks, Arrays 4308H-102-562LF-ND
5.6k Ohm ±2% 500mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

5.6k Ohm ±2% 500mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet
Resistors Network Thick Film Mold Sip Rohs Compliant Bourns - 33M3518 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Network Thick Film Mold Sip Rohs Compliant Bourns
33M3518
Resistors Network Thick Film Mold Sip Rohs Compliant Bourns 33M3518
RESISTORS NETWORK - THICK FILM MOLD SIP ROHS COMPLIANT: YES

RESISTORS NETWORK - THICK FILM MOLD SIP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4308H-102-562LF-ND 33M3518
Product Name Resistor Networks, Arrays Resistors Network Thick Film Mold Sip Rohs Compliant Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 8-SIP
Resistance Range 5600 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details