Bourns, Inc. Resistor Networks, Arrays 4306R-102-154

Description
150k Ohm ±2% 300mW Power Per Element Isolated 3 Resistor Network/Array ±100ppm/°C 6-SIP
Request a Quote Datasheet
Description
150k Ohm ±2% 300mW Power Per Element Isolated 3 Resistor Network/Array ±100ppm/°C 6-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4306R-2-154-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4306R-2-154-ND
Resistor Networks, Arrays 4306R-2-154-ND
150k Ohm ±2% 300mW Power Per Element Isolated 3 Resistor Network/Array ±100ppm/°C 6-SIP

150k Ohm ±2% 300mW Power Per Element Isolated 3 Resistor Network/Array ±100ppm/°C 6-SIP

Buy Now Datasheet
Resistor Network,thick Film,150Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,5808-Case Rohs Compliant Bourns - 04B6519 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,150Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,5808-Case Rohs Compliant Bourns
04B6519
Resistor Network,thick Film,150Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,5808-Case Rohs Compliant Bourns 04B6519
Resistor Network,Thick Film,150KOhms,100WV, 2+/-% Tol,-100,100ppm-TC,5 808-Case RoHS Compliant: No

Resistor Network,Thick Film,150KOhms,100WV,2+/-% Tol,-100,100ppm-TC,5808-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4306R-2-154-ND 04B6519
Product Name Resistor Networks, Arrays Resistor Network,thick Film,150Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,5808-Case Rohs Compliant Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 6-SIP
Resistance Range 150000 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1260416 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-BPR58C47LK-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers