Bourns, Inc. Resistor Networks, Arrays 4306R-101-470

Description
47 Ohm ±1Ohm 200mW Power Per Element Bussed 5 Resistor Network/Array ±250ppm/°C 6-SIP
Request a Quote Datasheet
Description
47 Ohm ±1Ohm 200mW Power Per Element Bussed 5 Resistor Network/Array ±250ppm/°C 6-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4306R-1-470-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4306R-1-470-ND
Resistor Networks, Arrays 4306R-1-470-ND
47 Ohm ±1Ohm 200mW Power Per Element Bussed 5 Resistor Network/Array ±250ppm/°C 6-SIP

47 Ohm ±1Ohm 200mW Power Per Element Bussed 5 Resistor Network/Array ±250ppm/°C 6-SIP

Buy Now Datasheet
Resistor Network,thick Film,47Ohms,100Wv,-250,250Ppm-Tc,5808-Case Rohs Compliant Bourns - 04B6496 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,47Ohms,100Wv,-250,250Ppm-Tc,5808-Case Rohs Compliant Bourns
04B6496
Resistor Network,thick Film,47Ohms,100Wv,-250,250Ppm-Tc,5808-Case Rohs Compliant Bourns 04B6496
Resistor Network,Thick Film,47Ohms,100WV,-2 50,250ppm-TC,5808-Ca se RoHS Compliant: No

Resistor Network,Thick Film,47Ohms,100WV,-250,250ppm-TC,5808-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4306R-1-470-ND 04B6496
Product Name Resistor Networks, Arrays Resistor Network,thick Film,47Ohms,100Wv,-250,250Ppm-Tc,5808-Case Rohs Compliant Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 6-SIP
Resistance Range 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers